EN
  • EN
  • DE

NB3N1900KMNTXG

Part No NB3N1900KMNTXG
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLK BUFFER 3.3V 1:19 72QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr ON Semiconductor
Package Tape & Reel
Product Status Active
Programmable Not Verified
PLL Yes with Bypass
Input Clock
Output HCSL
Number of Circuits 1
Frequency - Max 133.33MHz
Divider/Multiplier No/No
Voltage - Supply 3.135V ~ 3.465V
Temperature Range - Operating -10°C ~ 70°C
Mounting Type Surface Mount
Package / Case 72-VFQFN Exposed Pad
Supplier Device Package 72-QFN (10x10)
Base Product Number NB3N1900
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 646726-NB3N1900KMNTXG
Ultra Librarian 3D Model Ultra Librarian NB3N1900KMNTXG CAD Model

Description

The NB3N1900KMNTXG is a high-performance clock generator designed by ON Semiconductor to meet the stringent requirements of modern electronics. It is a versatile solution that provides a reliable clock source for applications such as networking, telecommunications, and digital consumer electronics.

Key Features

  • Frequency Range: The device supports a wide frequency range, making it suitable for various applications that require different clock speeds.
  • Low Jitter: With its low jitter performance, the NB3N1900KMNTXG ensures high-quality signal integrity, which is crucial for high-speed data communications and digital signal processing.
  • Programmable: The output frequency is programmable via I2C, allowing for flexibility and customization to meet specific design requirements.
  • Supply Voltage: It operates at a supply voltage that is compatible with common industry standards, ensuring easy integration into existing and new designs.
  • Temperature Range: The device is designed to operate over a broad temperature range, ensuring reliability and performance even in extreme conditions.
  • Packaging: The NB3N1900KMNTXG is available in a compact package, which is ideal for space-constrained applications.

Applications

The NB3N1900KMNTXG is suitable for a variety of applications, including but not limited to:

  • High-performance computing systems
  • Networking equipment such as routers and switches
  • Telecommunications infrastructure
  • Consumer electronics like smart TVs and gaming consoles

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the NB3N1900KMNTXG is no exception. It is manufactured to the highest standards to ensure that it meets the reliability demands of critical systems. With ON Semiconductor's expertise in clock generation and timing solutions, customers can expect a product that not only performs well but also maintains that performance over time.

For designers and engineers looking for a clock generator that offers precision, flexibility, and reliability, the NB3N1900KMNTXG from ON Semiconductor is an excellent choice.

You May Also Be Interested in

Renesas Electronics America
IC CLK/FREQ SYNTH 8TSSOP
Need more? Email Us
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7993
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24VFQFPN
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ VFQFN
Lowest to $31.9204
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
ON Semiconductor
IC CLOCK GEN PLL 200MHZ 8WDFN
Lowest to $11.0598
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7536
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.0501 $63.4509
20+ $5.7854 $115.7080
31+ $5.6041 $173.7271
43+ $5.4239 $233.2277
56+ $5.2425 $293.5800
74+ $4.7009 $347.8666
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess