EN
  • EN
  • DE

BQ27741YZFT-G1

Part No BQ27741YZFT-G1
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT FUEL GAUGE LICO2 15DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Not For New Designs
Purpose Multi-Function Controller
Battery Chemistry Lithium-Ion
Number of Cells 1
Fault Protection Over Current, Over Temperature, Over/Under Voltage, Short Circuit
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 15-DSBGA
Win Source Part Number 1024055-BQ27741YZFT-G1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BQ27741YZFT-G1 CAD Model

Description

The BQ27741YZFT-G1 is a sophisticated battery management solution from the renowned semiconductor manufacturer, Texas Instruments. This integrated circuit is specifically designed to enhance the performance and extend the life of single-cell Li-Ion battery packs, making it an ideal choice for a wide range of portable electronic devices.

Key Features

  • Impedance Track™ Technology: This advanced algorithm provides highly accurate state-of-charge (SOC) readings, which ensures optimal battery usage and helps prevent unexpected shutdowns.
  • Battery Fuel Gauging: The BQ27741YZFT-G1 offers precise monitoring of energy flow, delivering critical information such as remaining battery capacity and time to empty/full.
  • Integrated Protection: The device includes built-in safety mechanisms to safeguard the battery from overcharge, over-discharge, short-circuit, and overcurrent conditions.
  • Low Power Consumption: Designed for efficiency, this battery management IC consumes minimal power, thereby maximizing battery life in portable applications.
  • Data Communication: It supports I2C communication interface for seamless integration with the host system, enabling real-time battery monitoring and management.
  • Configurable Settings: Manufacturers can calibrate the IC to match specific battery chemistries and capacities, ensuring versatility across different product designs.

Applications

The BQ27741YZFT-G1 is particularly well-suited for a variety of portable electronics, including:

  • Smartphones and tablets
  • Digital cameras and portable gaming devices
  • Wearable technology
  • Medical and healthcare devices
  • Personal electronics and IoT devices

Quality and Reliability

As with all Texas Instruments products, the BQ27741YZFT-G1 is manufactured to the highest quality standards, ensuring reliable performance in even the most demanding applications. This battery management IC represents a blend of TI's commitment to innovation, precision, and durability, offering designers a dependable solution for their power management needs.

You May Also Be Interested in

NXP / Nexperia
MC33774ATP1AE
Lowest to $6.3450
ABLIC U.S.A. Inc.
IC BATT MONITOR LI-ION SOT23-6
Need more? Email Us
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
STMicroelectronics
CHIP FOR CONSUMER BATTERY MANAGE
Lowest to $3.0093
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.4621
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8058
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $1.3919
Texas Instruments
VOLTAGE AND TEMPERATURE PROTECTI
Lowest to $4.2142
Maxim Integrated
1 Cell Fuel Gauge with ModelGaug
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8349 $54.6792
18+ $5.6082 $100.9476
28+ $5.4329 $152.1212
39+ $5.2577 $205.0503
50+ $5.0824 $254.1200
66+ $4.5566 $300.7356
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 245 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess