EN
  • EN
  • DE

AR0144ATSM20XUEA0-DPBR

Part No AR0144ATSM20XUEA0-DPBR
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description 1MP 1/4 CIS SO / CMOS Image Sensor 1280H x 800V 3µm x 3µm 63-IBGA (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Optical Sensors - Image Sensors, Camera
Mfr onsemi
Series Automotive, AEC-Q100
Package Tray
Type CMOS
Pixel Size 3µm x 3µm
Active Pixel Array 1280H x 800V
Frames per Second 60
Package / Case 63-LFBGA
Supplier Device Package 63-IBGA (7x7)
Base Product Number AR0144
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Standard Package 4,160
Win Source Part Number 1012462-AR0144ATSM20XUEA0-DPBR
Ultra Librarian 3D Model Ultra Librarian AR0144ATSM20XUEA0-DPBR CAD Model

Description

ON Semiconductor AR0144ATSM20XUEA0-DPBR Digital Image Sensor

The ON Semiconductor AR0144ATSM20XUEA0-DPBR is a cutting-edge digital image sensor that offers exceptional image quality and advanced features for a wide range of applications. This sensor is designed to meet the rigorous demands of industrial, automotive, and security systems, delivering high-resolution images with outstanding clarity and detail.

At the heart of the AR0144ATSM20XUEA0-DPBR is a 1/4-inch CMOS digital image sensor that captures images at a resolution of 1.0 Megapixel (1280 x 800 pixels). The sensor utilizes ON Semiconductor's advanced pixel technology to provide excellent low-light performance, which is crucial for surveillance and automotive applications where lighting conditions can be unpredictable.

The sensor supports a versatile range of frame rates, making it suitable for both high-speed and standard video applications. Users can benefit from up to 60 frames per second (fps) at full resolution, ensuring smooth video capture for dynamic scenes. Additionally, the AR0144ATSM20XUEA0-DPBR features a global shutter, which is essential for capturing fast-moving objects without motion blur, a common challenge in rolling shutter sensors.

With its compact form factor, the AR0144ATSM20XUEA0-DPBR is designed for easy integration into space-constrained designs. The sensor's digital parallel and MIPI CSI-2 serial output interface options provide flexibility for system designers to interface with a wide range of processors and FPGAs. This versatility makes it an ideal choice for embedded systems, drones, and other portable devices where size and power efficiency are critical.

Moreover, the sensor is equipped with on-chip features such as automatic exposure control, automatic gain control, and automatic white balance, which simplify the task of obtaining high-quality images under varying lighting conditions. These automated functions reduce the need for extensive post-processing and help to speed up system development.

ON Semiconductor's commitment to quality and performance is evident in the AR0144ATSM20XUEA0-DPBR digital image sensor. It offers a robust solution for developers looking to incorporate reliable imaging capabilities into their products. Whether used in industrial inspection, advanced driver-assistance systems (ADAS), or security cameras, this sensor is engineered to deliver consistent, high-quality visual data.

You May Also Be Interested in

ON Semiconductor
IC SENSOR IMAGE / CMOS Image Sensor 1288H x 1032V 2.2µm x 2.2µm Die
Lowest to $0.0441
OmniVision Technologies Inc
IC IMAGE SENSOR PAL 48-CLCC / CMOS with Processor Image Sensor 768H x 576V 6µm x 6µm Module
Need more? Email Us
ON Semiconductor
IMAGE SENSOR / CMOS Image Sensor 1280H x 800V 3µm x 3µm 63-IBGA (9x9)
Lowest to $10.0669
OSRAM Opto Semiconductors Inc.
IMAGE SENSORS & COLOR SENSORS AR / CMOS Image Sensor 4096H x 3072V 5.5µm x 5.5µm 237-MicroPGA
Need more? Email Us
ON Semiconductor
IMAGE SENSOR 1.2MP 1/3 GS CIS / CMOS Image Sensor 1280H x 960V 3.75µm x 3.75µm 63-iBGA (9x9)
Lowest to $12.1898
NEC
2088-BIT CCD LINEAR IMAGE SENSOR WITH PERIPHERAL CIRCUIT
Lowest to $42.7708
ON Semiconductor
1MP 1/4 CIS SO / CMOS Image Sensor 1280H x 800V 3µm x 3µm 69-ODCSP (5.55x5.57)
Lowest to $36.7315
ON Semiconductor
IC IMAGE SENSOR LUPA1300 168PGA
Need more? Email Us
Toshiba Semiconductor and Storage
CCD LINEAR IMAGE SENSOR WDIP22 / CCD Image Sensor 8µm x 200µm 22-CERDIP
Lowest to $53.0134

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.8210 $55.6420
4+ $26.0602 $104.2408
6+ $25.1798 $151.0788
9+ $23.4190 $210.7710
12+ $22.5386 $270.4632
14+ $21.6581 $303.2134
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess