EN
  • EN
  • DE

AR0147ATSC00XUEA0-DRBR

Part No AR0147ATSC00XUEA0-DRBR
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description 1MP 1/4 CIS SO / CMOS Image Sensor 1344H x 968V 3µm x 3µm 80-IBGA (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Mfr onsemi
Series -
Package Tray
Product Status Obsolete
Type CMOS
Pixel Size 3µm x 3µm
Active Pixel Array 1344H x 968V
Frames per Second 60
Voltage - Supply 1.14V ~ 1.26V
Package / Case 80-LFBGA
Supplier Device Package 80-IBGA (9x9)
Temperature Range - Operating -40°C ~ 110°C (TA)
Base Product Number AR0147
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 1354421-AR0147ATSC00XUEA0-DRBR
Ultra Librarian 3D Model Ultra Librarian AR0147ATSC00XUEA0-DRBR CAD Model

Description

The AR0147ATSC00XUEA0-DRBR from ON Semiconductor is a cutting-edge digital image sensor designed to deliver superior imaging performance in a wide range of applications. This sensor is part of ON Semiconductor's renowned AR series, which is known for providing high-quality, high-resolution images for both industrial and consumer markets.

Key Features:

  • Resolution: The sensor boasts a 1/4-inch optical format and provides a 1.0 Megapixel resolution, ensuring clear and detailed images.
  • Pixel Size: With a pixel size of 3.0 µm x 3.0 µm, it offers excellent sensitivity and low-light performance, making it ideal for security and surveillance applications.
  • Frame Rate: It features a high frame rate of up to 45 frames per second (fps) at full resolution, enabling smooth video capture for dynamic scenes.
  • Shutter Type: The sensor incorporates a global shutter mechanism, which is perfect for capturing fast-moving objects without distortion.
  • Interface: It supports a versatile MIPI CSI-2 interface, ensuring easy integration with a wide range of processors and systems.
  • Advanced Imaging Features: The AR0147ATSC00XUEA0-DRBR includes advanced features such as automatic exposure control, automatic gain control, and automatic white balance, simplifying the task of capturing high-quality images under varying lighting conditions.
  • Operating Range: Designed for flexibility, it operates over a wide temperature range, making it suitable for outdoor environments and challenging industrial settings.

Applications:

This image sensor is versatile and can be utilized in a multitude of applications, including but not limited to:

  • Video surveillance systems
  • Automotive vision systems
  • Industrial automation and inspection
  • Machine vision
  • Medical imaging devices
  • Unmanned aerial vehicles (UAVs)

The AR0147ATSC00XUEA0-DRBR is a testament to ON Semiconductor's commitment to providing advanced imaging solutions that meet the evolving needs of the digital world. With its robust feature set and flexible application range, this sensor is set to be a key component in the development of innovative imaging systems.

You May Also Be Interested in

ON Semiconductor
IMAGE SENSOR / CMOS with Processor Image Sensor 1280H x 960V 3.75µm x 3.75µm 48-ILCC (10x10)
Lowest to $134.3284
ON Semiconductor
SENSOR IMAGE / CMOS with Processor Image Sensor 680H x 512V 5.6µm x 5.6µm 63-IBGA (9x9)
Lowest to $4.3657
ON Semiconductor
SENSOR IMAGE MONO CMOS 48-LCC / CMOS Image Sensor 1280H x 1024V 5.2µm x 5.2µm 48-CLCC (14.22x14.22)
Lowest to $77.4180
NEC
2088-BIT CCD LINEAR IMAGE SENSOR WITH PERIPHERAL CIRCUIT
Lowest to $42.7708
Sony
SMD Image Sensors, Camera RoHS
Lowest to $21.8284
NEC
7400 PIXELS CCD LINEAR IMAGE SENSOR
Need more? Email Us
ON Semiconductor
IMAGE SENSOR 2MP 1/3 CIS SO / CMOS Image Sensor 1920H x 1080V 3µm x 3µm 48-PLCC (11.43x11.43)
Lowest to $17.9327
Toshiba Semiconductor and Storage
2048-elements, embedded electronic shutter function, for barcode scanner
Need more? Email Us
ON Semiconductor
IMAGE SENSOR CMOS IBGA-87 / CMOS Image Sensor 1828H x 948V 4.2µm x 4.2µm 87-IBGA (12x9)
Lowest to $56.3063

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $28.3980 $85.1940
5+ $23.3010 $116.5050
8+ $22.5733 $180.5864
11+ $21.8445 $240.2895
14+ $21.1169 $295.6366
19+ $18.9328 $359.7232
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 216 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess