EN
  • EN
  • DE
  • IT

AR0220AT3B00XUEA0-DPBR

Part No AR0220AT3B00XUEA0-DPBR
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description IMAGE SENSOR CMOS IBGA-87  /  CMOS Image Sensor 1828H x 948V 4.2µm x 4.2µm 87-IBGA (12x9)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Optical Sensors - Image Sensors, Camera
Mfr onsemi
Series Automotive, AEC-Q100
Package Tray
Product Status Obsolete
Type CMOS
Pixel Size 4.2µm x 4.2µm
Active Pixel Array 1828H x 948V
Frames per Second 60
Package / Case 87-LBGA
Supplier Device Package 87-IBGA (12x9)
Base Product Number AR0220
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.9500
Other Names 2156-AR0220AT3B00XUEA0-DPBR-OS,ONSONSAR0220AT3B00XUEA0-DPBR
Standard Package 2,160
Win Source Part Number 997447-AR0220AT3B00XUEA0-DPBR
Ultra Librarian 3D Model Ultra Librarian AR0220AT3B00XUEA0-DPBR CAD Model

Description

ON Semiconductor AR0220AT3B00XUEA0-DPBR Product Overview

The AR0220AT3B00XUEA0-DPBR from ON Semiconductor is a cutting-edge CMOS image sensor designed to deliver exceptional imaging quality in a diverse range of lighting conditions. This sensor is part of ON Semiconductor's high-performance digital imaging product line, which is renowned for its advanced pixel technology and excellent image capture capabilities.

Key Features

  • Resolution: The AR0220AT3B00XUEA0-DPBR boasts a resolution of 2.1 Megapixels, providing high-definition image quality for various applications.
  • Pixel Size: With a pixel size of 3.0 µm x 3.0 µm, this sensor captures detailed images with low noise, ensuring crisp and clear results.
  • Optical Format: The 1/2.7-inch optical format of the sensor is well-suited for compact designs without compromising on image quality.
  • Frame Rate: It delivers a high frame rate, making it ideal for applications requiring smooth video capture and fast image processing.
  • Dynamic Range: The sensor features an impressive dynamic range, enabling it to perform well in challenging lighting conditions, from bright sunlight to low-light environments.
  • Interface: The sensor comes equipped with a versatile digital interface that allows for easy integration with a wide range of systems and devices.

Applications

The AR0220AT3B00XUEA0-DPBR is designed to meet the demands of various applications, including:

  • Automotive advanced driver assistance systems (ADAS)
  • Industrial and machine vision systems
  • Security and surveillance cameras
  • Drone and aerial imaging
  • Consumer electronics such as action cameras and webcams

Performance and Reliability

ON Semiconductor's commitment to quality ensures that the AR0220AT3B00XUEA0-DPBR image sensor is manufactured to the highest standards, offering reliable performance for critical applications. Its robust design and advanced imaging features make it a top choice for developers and manufacturers seeking a sensor that can deliver both high-quality images and dependable operation.

With its combination of resolution, speed, and dynamic range, the AR0220AT3B00XUEA0-DPBR from ON Semiconductor is a versatile imaging solution that can enhance the capabilities of your next project.

You May Also Be Interested in

ON Semiconductor
2MP 1/2 CIS SO / CMOS Image Sensor 1820H x 940V 4.2µm x 4.2µm 87-IBGA (12x9)
Lowest to $54.8383
ON Semiconductor
IMAGE SENSOR / CMOS Image Sensor 5.6µm x 5.6µm 63-IBGA (9x9)
Lowest to $26.8277
Renesas Electronics America
8M CMOS IMAGE SENSOR / Image Sensor
Need more? Email Us
ON Semiconductor
IMAGE SENS CMOS 1MP 1/4 8X7 IBGA / CMOS Image Sensor 3µm x 3µm
Lowest to $36.2740
ON Semiconductor
1MP 1/4 CIS SO / CMOS with Processor Image Sensor 1344H x 968V 3µm x 3µm 80-IBGA (9x9)
Lowest to $39.8494
ON Semiconductor
SENSOR IMAGE MONO CMOS 48-LCC
Lowest to $242.3882
ON Semiconductor
IMAGE SENSOR / CMOS Image Sensor 2304H x 1536V 2.2µm x 2.2µm 64-CSP (6.28x6.65)
Need more? Email Us
ON Semiconductor
MODULE / Image Sensor
Lowest to $24.2667
ON Semiconductor
IMAGE SENSOR RGB 80-IBGA / CMOS Image Sensor 1928H x 1088V 3µm x 3µm 80-IBGA (10x10)
Lowest to $48.6791

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $63.0631 $126.1262
3+ $51.7440 $155.2320
4+ $50.1271 $200.5084
6+ $48.5100 $291.0600
7+ $46.8931 $328.2517
10+ $42.0420 $420.4200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 511 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess