EN
  • EN
  • DE

2N6027

Part No 2N6027
Manufacturer Central Semiconductor Corp
Catalog Programmable Unijunction Transistors (PUTs)
Description PROGRAMMABLE UJT 40V TO226-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Central Semiconductor Corp
Status Active
Voltage 40V
Power Dissipation (Max) 300mW
Output Voltage 6V
Voltage - Offset (Vt) 1.6V
Current - Gate to Anode Leakage (Igao) 10nA
Current - Valley (Iv) 50μA
Current - Peak 2μA
Dimension TO-226-3, TO-92-3 (TO-226AA)
Win Source Part Number 1003970-2N6027
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 2N6027 CAD Model

Description

The Central Semiconductor Corp 2N6027 is a programmable unijunction transistor designed for use in pulse and timing circuits.

  • Maximum Voltage: 40V
  • Power Dissipation: 300mW
  • Voltage Offset: 1.6V
  • Gate to Anode Leakage Current: 10nA
  • Valley Current: 50μA
  • Peak Current: 2μA
  • Output Voltage: 6V
  • Packages: TO-226-3 and TO-92-3 (TO-226AA)
  • Category: Discrete semiconductor products
  • Market Status: Active

You May Also Be Interested in

ON Semiconductor
THYRISTOR PROG UNIJUNCT 40V TO92
Lowest to $9.2083
Central Semiconductor Corp
PROGRAMMABLE UJT 40V TO226-3
Need more? Email Us
ON Semiconductor
THYRISTOR PROG UNIJUNCT 40V TO92
Lowest to $5.0427
ON Semiconductor
THYRISTOR PROG UNIJUNCT 40V TO92
Lowest to $5.3788
Central Semiconductor Corp
PROGRAMMABLE UJT 40V TO226-3
Lowest to $0.0585
ON Semiconductor
THYRISTOR PROG UNIJUNCT 40V TO92
Need more? Email Us
ON Semiconductor
TRANS PROG UNIJUNCT 40V TO92
Lowest to $1.1730
ON Semiconductor
THYRISTOR PROG UNIJUNCT 40V TO92
Lowest to $2.2043
Solid State Inc.
TO 18 UNIJUNCTION TRANSISTOR
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
855+ $0.0585 $50.0175
1,825+ $0.0548 $100.0100
2,840+ $0.0529 $150.2360
4,075+ $0.0491 $200.0825
5,300+ $0.0472 $250.1600
6,625+ $0.0453 $300.1125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 855 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess