EN
  • EN
  • DE

2N4988

Part No 2N4988
Manufacturer Harris Corporation
Catalog Programmable Unijunction Transistors (PUTs)
Description SMALL SIGNAL BIPOLAR TRANSISTOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Programmable Unijunction
Mfr Harris Corporation
Package Bulk
Product Status Active
Voltage 30V
Power Dissipation (Max) 300 mW
Voltage - Output 3.5V
Package / Case TO-98-3
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.30.0080
Win Source Part Number 10187-2N4988
Ultra Librarian 3D Model Ultra Librarian 2N4988 CAD Model

Description

2N4988 Transistor

The 2N4988 is a PNP power transistor that offers high power handling capabilities. It is commonly used in linear and switching regulator circuits.

  • Applications: Voltage regulation circuits, Audio power amplifiers, Battery chargers
  • Features and Benefits: High power dissipation, Excellent thermal stability, Suitable for high current applications
  • Additional Details: Maximum Collector Current: 10A, Max Collector-Emitter Voltage: 100V

You May Also Be Interested in

Solid State Inc.
UNI JUNCT TRANS TO18
Need more? Email Us
ON Semiconductor
THYRISTOR PROG UNIJUNCT 40V TO92
Lowest to $9.2083
ON Semiconductor
THYRISTOR PROG UNIJUNCT 40V TO92
Lowest to $1.4126
Solid State Inc.
TO 18 UNIJUNCTION TRANSISTOR
Need more? Email Us
ON Semiconductor
THYRISTOR PROG UNIJUNCT 40V TO92
Lowest to $4.8140
ON Semiconductor
TRANS PROG UNIJUNCT 40V TO92
Lowest to $1.1730
Central Semiconductor Corp
PROGRAMMABLE UJT 40V TO226-3
Lowest to $0.0585
ON Semiconductor
THYRISTOR PROG UNIJUNCT 40V TO92
Lowest to $5.3788
ON Semiconductor
THYRISTOR PROG UNIJUNCT 40V TO92
Lowest to $2.2043

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6967 $59.3845
85+ $1.3922 $118.3370
130+ $1.3487 $175.3310
180+ $1.3052 $234.9360
230+ $1.2617 $290.1910
310+ $1.1312 $350.6720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess