EN
  • EN
  • DE

SMP100-270*5

Part No SMP100-270*5
Manufacturer STMicroelectronics
Catalog TVS - Thyristors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Circuit Protection
Family TVS - Thyristors
Win Source Part Number 191034-SMP100-270*5
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SMP100-270*5 CAD Model

Description

The SMP100-270*5 is a high-performance Transil™ surge protection device designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This robust component is engineered to protect sensitive electronic equipment from transient overvoltage events, ensuring reliability and longevity of the devices it safeguards.

Key Features:

  • Stand-off Voltage: The SMP100-270*5 has a stand-off voltage rating of 270V, making it suitable for a wide range of applications that require voltage regulation and surge protection.
  • Peak Pulse Power: It is capable of handling peak pulse power dissipation of up to 600W (10/1000μs), providing robust protection against surges.
  • Low Capacitance: The device features a low capacitance design, which minimizes signal distortion and is ideal for high-speed data line applications.
  • High Surge Capability: With its high surge capability, the SMP100-270*5 can withstand challenging electrical environments and protect against voltage spikes.
  • Package: It comes in a compact DO-214AA (SMB) package, which is suitable for surface mount technology (SMT) and occupies minimal board space.

Applications:

The SMP100-270*5 is versatile and can be used in various applications, including:

  • Telecommunication systems
  • Data lines
  • Network equipment
  • Computer interfaces
  • Consumer electronics

Reliability and Safety:

STMicroelectronics ensures that the SMP100-270*5 meets stringent quality standards. The device is compliant with IEC 61000-4-2 and IEC 61000-4-5 surge immunity tests, providing confidence in its ability to protect against electrical threats. Additionally, its RoHS compliance guarantees that it adheres to environmental regulations, making it a responsible choice for modern electronic designs.

Conclusion:

With its impressive surge protection capabilities, low capacitance, and compact form factor, the SMP100-270*5 from STMicroelectronics is an excellent choice for designers looking to enhance the safety and durability of their electronic products. Its broad application range and compliance with industry standards make it a reliable and versatile component in any surge protection strategy.

You May Also Be Interested in

Bourns Inc.
SURGE SUPP THYRISTOR 145V TO-92 / Thyristor Surge Protection Devices 145V 4A 2-Pin DO-92 T/R
Need more? Email Us
Vishay
16TTS Series 800 V 16 A Surface Mount Phase Control SCR - D2PAK
Need more? Email Us
Littelfuse Inc.
THYRISTOR 58V 250A DO-214AA
Need more? Email Us
Littelfuse Inc.
THYRISTOR 90V 400A DO-214AA
Need more? Email Us
Littelfuse Inc.
THYRISTOR 58V 250A DO-214AA
Need more? Email Us
Vishay
10TTS08 Series 800 V 10 A Flange Mount High Voltage Phase Control SCR -TO-220AB
Lowest to $4.5992
STMicroelectronics
THYRISTOR 30A 8SOIC / Thyristor Surge Protection Devices 220V 5A 8-Pin SO N T/R
Need more? Email Us
STMicroelectronics
THYRISTOR 10.5V 30A SOT23-5
Need more? Email Us
Bourns Inc.
PROTECTOR DUAL SYMMETRICAL / Thyristor Surge Protection Devices 120V 4.3A 8-Pin SOIC N T/R
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess