EN
  • EN
  • DE

74LVXC4245TTR

Part No 74LVXC4245TTR
Manufacturer STMicroelectronics
Catalog Logic - Translators, Level Shifters
Description OCTAL DUAL SUPPLY BUS TRANSCEIVER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Translators,Level Shifters
Manufacturer STMicroelectronics
Win Source Part Number 165593-74LVXC4245TTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVXC4245TTR CAD Model

Description

The 74LVXC4245TTR from STMicroelectronics is a versatile, high-speed, low-power octal bidirectional transceiver designed to meet the requirements of modern data communication systems. This device is part of the 74 series logic family and is particularly suitable for facilitating communication between mismatched digital systems, operating at different voltage levels.

Key Features

  • Voltage Level Translation: Capable of translating signals between 3.3V and 5V systems, making it ideal for interfacing devices operating at different logic levels.
  • High-Speed Operation: Supports data transfer rates that are consistent with high-performance systems, ensuring minimal signal delay and efficient data handling.
  • Low Power Consumption: Designed with power-saving technology that minimizes current draw, thereby extending battery life in portable applications.
  • Bi-Directional Data Paths: Each of the eight data paths can independently be set to operate in either direction, providing flexibility in data flow management.
  • Bus Hold Feature: Includes a bus hold feature that retains the last active state, reducing the need for external pull-up or pull-down resistors.

Applications

The 74LVXC4245TTR is suitable for a wide range of applications, including but not limited to:

  • Data communication between systems with different voltage domains
  • Signal buffering and isolation for bus transmission lines
  • Interface adaptation for microprocessors, microcontrollers, and FPGAs
  • Upgrading legacy systems with modern low-voltage components

Product Specifications

The device comes in a TSSOP-24 (Thin Shrink Small Outline Package) which is RoHS compliant, offering a compact footprint for space-constrained applications. It operates over an industrial temperature range, ensuring reliability and performance under varying environmental conditions.

Ordering Information

The part number 74LVXC4245TTR refers to the tape and reel packaging of the device, which facilitates automated assembly processes, making it an excellent choice for mass production requirements.

You May Also Be Interested in

Texas Instruments
3.3 V Dual LVTTL/LVCMOS to Differential LVPECL Buffer
Lowest to $2.9105
Texas Instruments
IC V-LEVEL TRANSL BI-DIR SOT23-6
Lowest to $0.4717
Texas Instruments
IC XLATR DIFF ECL/PECL 8SOIC
Lowest to $8.5547
Nexperia USA Inc.
TXRX 20BIT TRANSLATNG 56TSSOP
Lowest to $1.3736
Microchip Technology
IC TRANSLATOR PECL TTL DFF 8SOIC
Lowest to $2.3931
Microchip Technology
3.3V DUAL DIFFERENTIAL LVPECL-to-LVTTL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 8MSOP
Lowest to $1.5505
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.3774
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.1772
ON Semiconductor
IC TRANSLATOR DUAL 2BIT 8FLIPCHI
Lowest to $0.6537

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess