EN
  • EN
  • DE

TEA3718SFP-LF1

Part No TEA3718SFP-LF1
Manufacturer STMicroelectronics
Catalog PMIC - Motor Drivers, Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Motor Drivers,Controllers
Manufacturer STMicroelectronics
Win Source Part Number 216275-TEA3718SFP-LF1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TEA3718SFP-LF1 CAD Model

Description

Introducing the TEA3718SFP-LF1 from STMicroelectronics

The TEA3718SFP-LF1 is a sophisticated stepper motor driver integrated circuit produced by STMicroelectronics, a leader in semiconductor solutions. This high-performance product is designed to cater to the demands of complex motor control applications, offering precision and efficiency in a compact form factor.

Key Features

  • Supply Voltage Range: The device operates over a wide supply voltage range, making it suitable for a variety of stepper motor applications.
  • Output Current: It can deliver up to 1 A per phase without a heat sink, ensuring powerful performance for motors that require substantial drive current.
  • Integrated Protection: The TEA3718SFP-LF1 includes thermal shutdown, as well as non-dissipative overcurrent protection, enhancing the reliability and longevity of both the motor and the driver.
  • Low Saturation Voltage: The low saturation voltage of the output stage helps to reduce power dissipation, improving overall efficiency.
  • Phase Separators: The device includes built-in phase separators and an internal sequencer, which simplifies the control logic required to drive the motor.
  • Cross Conduction Protection: This feature prevents simultaneous conduction of the transistors in the output stages, which could otherwise lead to short circuits and damage.

Applications

The TEA3718SFP-LF1 is ideal for a range of applications where precise and reliable stepper motor control is essential. These include:

  • Office automation machines such as printers, copiers, and scanners
  • Factory automation and robotic systems
  • Computer peripherals like disk drives and printers
  • Consumer electronics

Design and Integration

With its PowerSO20 package, the TEA3718SFP-LF1 is designed for ease of integration into various circuit designs. Its pinout is optimized to simplify the PCB layout, reducing the risk of errors during the design phase and speeding up the development process. The device's datasheet provides comprehensive details, including schematics and application notes, to assist engineers in incorporating the TEA3718SFP-LF1 into their projects.

STMicroelectronics' commitment to quality ensures that the TEA3718SFP-LF1 meets the highest standards of performance and reliability, making it a smart choice for professionals seeking a robust stepper motor driver solution.

You May Also Be Interested in

Texas Instruments
IC MOTOR DRIVER 3V-5.5V 20QFN
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER SGL PHASE 10UDFN
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
Infineon Technologies
IC MTR DRIVER 13.5V-16.5V 40PQFN
Need more? Email Us
Texas Instruments
IC MOTOR DRVR 6.5V-18V 24HTSSOP
Lowest to $1.6398
ON Semiconductor
IC MOTOR DRIVER 24SSOP
Need more? Email Us
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Lowest to $1.3924
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess