EN
  • EN
  • DE

UDA1331H/N1

Part No UDA1331H/N1
Manufacturer NXP / Nexperia
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer NXP
Win Source Part Number 398387-UDA1331H/N1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UDA1331H/N1 CAD Model

Description

The UDA1331H/N1 is a high-performance audio digital-to-analog converter (DAC) designed by NXP Semiconductors, a leader in the industry. This device is tailored for an array of audio applications where quality sound reproduction is paramount. It is an ideal choice for home audio systems, professional audio equipment, and high-fidelity (Hi-Fi) components.

Key Features

  • High-Resolution Audio: The UDA1331H/N1 supports high-resolution audio formats, ensuring detailed and crystal-clear sound. It can handle a wide dynamic range, preserving the nuances of the original recording.
  • Low Distortion: This DAC is engineered to minimize distortion, allowing for a pure and natural audio experience. Its low noise floor contributes to its ability to produce a clean and precise sound.
  • Multiple Sampling Rates: It is capable of operating at various sampling rates, making it versatile for different digital audio sources and formats.
  • Easy Integration: With its simple interface, the UDA1331H/N1 can be easily integrated into existing audio systems. It supports I2S and other common audio data formats for seamless connectivity.
  • Compact Design: The DAC comes in a small package, making it suitable for space-constrained applications without compromising on performance.

Applications

The UDA1331H/N1 is highly adaptable and can be used in a variety of audio applications, including:

  • High-Fidelity Home Audio Systems
  • Professional Audio Recording and Playback Equipment
  • Audio Interfaces and Sound Cards
  • Automotive Audio Systems
  • Portable Audio Devices

Technical Specifications

Some of the technical specifications of the UDA1331H/N1 include:

  • Signal-to-Noise Ratio (SNR): Exceptionally high for clear audio reproduction
  • Total Harmonic Distortion (THD): Very low, ensuring fidelity to the original sound
  • Resolution: Supports up to 24-bit audio data for high-resolution sound quality
  • Supply Voltage: Compatible with standard audio system power supplies

In conclusion, the UDA1331H/N1 from NXP stands out as a superior DAC option for audiophiles and professionals seeking impeccable sound quality and reliable performance. Its combination of high-resolution audio support, low distortion levels, and flexible integration make it a go-to solution for premium audio systems.

You May Also Be Interested in

Texas Instruments
IC ADC 16BIT SIGMA-DELTA 32TQFP / 16 Bit Analog to Digital Converter 12 Input 1 Sigma-Delta 32-TQFP (5x5)
Lowest to $8.7718
Analog Devices Inc.
IC ADC 14BIT SAR 28SSOP / 14 Bit Analog to Digital Converter 8 Input 1 SAR 28-SSOP
Lowest to $68.5469
Texas Instruments
ADC Single SAR 125ksps 12-bit Parallel 28-Pin SOIC T/R
Need more? Email Us
Texas Instruments
AUTOMOTIVE 24-BIT, 32-KSPS, TWO- / 24 Bit Analog to Digital Converter 2 Input 2 Sigma-Delta 20-TSSOP
Lowest to $9.8423
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10X2QFN / 12 Bit Analog to Digital Converter 1, 2 Input 1 Sigma-Delta 10-X2QFN (2x1.5)
Lowest to $4.5249
Maxim Integrated
DAC 1-CH Resistor-String 16-bit 16-Pin TQFN EP T/R
Lowest to $11.7875
Cortina
Repeater 600-Pin TBGA
Need more? Email Us
Texas Instruments
IC ADC 38TSSOP / Bit Analog to Digital Converter Input 38-TSSOP
Lowest to $17.4443
Texas Instruments
ADC Single SAR 333ksps 12-bit Parallel 24-Pin SOIC T/R
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess