EN
  • EN
  • DE

ADS131B02QPWRQ1

Part No ADS131B02QPWRQ1
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description AUTOMOTIVE 24-BIT, 32-KSPS, TWO- / 24 Bit Analog to Digital Converter 2 Input 2 Sigma-Delta 20-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Number of Bits 24
Sampling Rate (Per Second) 32k
Number of Inputs 2
Input Type Differential
Data Interface Serial, SPI
Configuration ADC
Number of A/D Converters 2
Architecture Sigma-Delta
Reference Type Internal
Voltage - Supply, Analog 2.7V ~ 3.6V
Voltage - Supply, Digital 2.7V ~ 3.6V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 125°C
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Mounting SMD (SMT)
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-ADS131B02QPWRQ1DKR,296-ADS131B02QPWRQ1TR,296-ADS131B02QPWRQ1CT
Standard Package 2,000
Win Source Part Number 1150426-ADS131B02QPWRQ1
Ultra Librarian 3D Model Ultra Librarian ADS131B02QPWRQ1 CAD Model

Description

Overview of the ADS131B02QPWRQ1 by Texas Instruments

The ADS131B02QPWRQ1 is a high-performance, precision, delta-sigma (ΔΣ) analog-to-digital converter (ADC) from Texas Instruments, specifically designed to meet the rigorous demands of automotive and industrial applications. This ADC is part of TI's extensive data converter portfolio and is particularly suited for applications requiring high-resolution signal acquisition under harsh environmental conditions.

Key Features

  • Resolution: The device features a 24-bit ΔΣ ADC, offering exceptional resolution and enabling accurate signal processing for critical measurements.
  • Channel Count: It is a single-channel ADC, which simplifies the design for systems that require a single point of measurement with high accuracy.
  • Data Rate: The ADS131B02QPWRQ1 supports a data rate of up to 2 kSPS (kilosamples per second), providing a good balance between speed and noise performance.
  • Interface: Equipped with a SPI-compatible serial interface, the ADC can be easily connected to microcontrollers and digital signal processors.
  • Power Supply: The device operates from a 3.3V power supply, making it compatible with most automotive and industrial power systems.
  • Temperature Range: It is designed to function reliably over an extended temperature range, from -40°C to +125°C, ensuring performance in extreme conditions.
  • Package: The ADC comes in a 16-pin TSSOP (Thin Shrink Small Outline Package), which is suitable for space-constrained applications.

Applications

The ADS131B02QPWRQ1 is ideal for a variety of applications where precision data conversion is essential. These include:

  • Automotive systems, such as battery management and sensor interfaces
  • Industrial process control and monitoring
  • Energy metering and power quality analysis
  • Medical equipment requiring high-precision measurements

Quality and Reliability

As a product designed for use in automotive applications, the ADS131B02QPWRQ1 adheres to stringent quality standards, including AEC-Q100 qualification. It is also supported by Texas Instruments' commitment to quality and reliability, ensuring that the device performs to the highest standards across its lifespan.

In summary, the ADS131B02QPWRQ1 by Texas Instruments is a robust, high-precision ADC offering a single-channel 24-bit data conversion, a wide temperature range, and a compact package. It is an ideal choice for designers who require accurate and reliable data conversion in automotive or industrial environments.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 14BIT SAR 28SSOP / 14 Bit Analog to Digital Converter 8 Input 1 SAR 28-SSOP
Lowest to $68.5469
Renesas Electronics America
IC ADC 14BIT PIPELINED 32HVQFN / 14 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-HVQFN (7x7)
Lowest to $65.2829
Texas Instruments
IC DAC 12BIT V-OUT 16DSBGA / 12 Bit Digital to Analog Converter 8 16-DSBGA
Lowest to $25.1793
Analog Devices Inc.
IC ADC 24BIT SAR 16TSSOP / 24 Bit Analog to Digital Converter 1 Input 1 SAR 16-TSSOP
Lowest to $46.9805
Maxim Integrated
ADC Dual Pipelined 65Msps 10-bit Parallel 48-Pin TQFP EP T/R
Lowest to $19.5853
Analog Devices Inc.
IC DAC 8BIT V-OUT 8MSOP / 8 Bit Digital to Analog Converter 2 8-MSOP
Lowest to $4.3014
Analog Devices Inc.
IC ADC 18BIT SAR 10LFCSP / 18 Bit Analog to Digital Converter 1 Input 1 SAR 10-LFCSP-WD (3x3)
Lowest to $17.3282
Texas Instruments
ADC Single SAR 125ksps 12-bit Parallel 28-Pin SOIC T/R
Need more? Email Us
Texas Instruments
IC ADC 16BIT SIGMA-DELTA 32TQFP / 16 Bit Analog to Digital Converter 12 Input 1 Sigma-Delta 32-TQFP (5x5)
Lowest to $8.7718

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8423 $59.0538
13+ $8.0757 $104.9841
20+ $7.8234 $156.4680
27+ $7.5710 $204.4170
35+ $7.3186 $256.1510
46+ $6.5615 $301.8290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess