EN
  • EN
  • DE

ADS774JU/1KE4

Part No ADS774JU/1KE4
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description ADC Single SAR 125ksps 12-bit Parallel 28-Pin SOIC T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SOIC
Conversion Rate 125 ksps
Integral Nonlinearity (INL) 1 LSB
Interface Parallel
Lead Free Contains Lead
Max Operating Temperature 70 °C
Max Power Dissipation 120 mW
Max Supply Voltage (DC) 5.4 V
Min Operating Temperature 0 °C
Min Supply Voltage (DC) 4.5 V
Nominal Supply Current 15 mA
Number of A/D Converters 1
Number of Analog Inputs 1
Number of Bits 12
Number of Channels 1
Number of Converters 1
Number of Inputs 1
Number of Pins 28
Operating Supply Voltage 5.4 V
Polarity Bipolar, Unipolar
Power Consumption 75 mW
Radiation Hardening No
Resolution 1.5 B
RoHS Compliant
Sampling Rate 117 ksps
Signal to Noise Ratio (SNR) 72 dB
Spurious-free dynamic range (SFDR) 78 dB
Win Source Part Number 1126538-ADS774JU/1KE4
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS774JU/1KE4 CAD Model

Description

The ADS774JU/1KE4 is a high-performance, precision analog-to-digital converter (ADC) from Texas Instruments, designed to meet the rigorous demands of industrial, medical, and scientific applications. This 12-bit ADC offers a unique combination of speed, accuracy, and versatility that makes it an ideal choice for a wide range of data acquisition systems.

Key Features

  • Resolution: The ADS774JU/1KE4 boasts a 12-bit resolution, providing fine detail in measurement for applications requiring high precision.
  • Sampling Rate: With a fast sampling rate, this ADC is capable of converting analog signals to digital data efficiently, ensuring timely processing for real-time applications.
  • Input Range: The flexible input range allows the ADS774JU/1KE4 to accommodate a variety of signal levels, making it adaptable to different sensor outputs and signal conditions.
  • Interface: The device features a parallel interface, facilitating easy integration with microprocessors and digital systems for direct communication and data transfer.
  • Power Consumption: Designed with power efficiency in mind, this ADC operates with low power consumption, making it suitable for battery-operated devices and systems where power availability is a concern.
  • Package: The ADS774JU/1KE4 comes in a robust and reliable package, ensuring long-term stability and performance in a variety of environmental conditions.

Applications

The versatility of the ADS774JU/1KE4 makes it an excellent choice for several applications, including:

  • Data acquisition systems
  • Medical instrumentation
  • Industrial control systems
  • Scientific analysis equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the ADS774JU/1KE4 is no exception. Manufactured with the highest standards, this ADC ensures consistent performance and durability for mission-critical applications. Texas Instruments provides comprehensive technical support and documentation, making integration and troubleshooting straightforward for engineers and product developers.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 14BIT SAR 28SSOP / 14 Bit Analog to Digital Converter 8 Input 1 SAR 28-SSOP
Lowest to $68.5469
Texas Instruments
IC DAC 12BIT V-OUT 16DSBGA / 12 Bit Digital to Analog Converter 8 16-DSBGA
Lowest to $25.1793
Maxim Integrated
IC DAC 6BIT V-OUT SOT23-5 / 6 Bit Digital to Analog Converter 1 SOT-23-5
Lowest to $3.7741
Analog Devices Inc.
IC ADC 12BIT SAR 8MSOP / 12 Bit Analog to Digital Converter 1 Input 1 SAR 8-MSOP
Lowest to $52.3881
Texas Instruments
IC ADC 16BIT SIGMA-DELTA 32TQFP / 16 Bit Analog to Digital Converter 12 Input 1 Sigma-Delta 32-TQFP (5x5)
Lowest to $8.7718
Texas Instruments
IC ADC 12BIT SAR 64LQFP / 12 Bit Analog to Digital Converter 8 Input 1 SAR 64-LQFP (10x10)
Lowest to $10.8833
Texas Instruments
AUTOMOTIVE 24-BIT, 32-KSPS, TWO- / 24 Bit Analog to Digital Converter 2 Input 2 Sigma-Delta 20-TSSOP
Lowest to $9.8423
Analog Devices Inc.
The AD7533 is a low cost, 10-bit, 4-quadrant multiplying DAC manufactured using an advanced...
Need more? Email Us
Linear Technology
LTC1966 - Precision Micropower, Delta Sigma RMS-to-DC Converter
Lowest to $32.3827

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess