EN
  • EN
  • DE

MAX2022ETX+

Part No MAX2022ETX+
Manufacturer Maxim Integrated
Catalog RF Misc ICs and Modules
Description IC MOD 1500MHZ TO 2500MHZ 36TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Tube
Function Modulator/Demodulator
Frequency 1.5GHz ~ 3GHz
RF Type CDMA2000, DCS1800, WCMDA/UMTS
Secondary Attributes Up/Down Converter
Manufacturer Package 36-WFQFN Exposed Pad
Supplier Device Package 36-TQFN (6x6)
Family Part Number MAX2022
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 702459-MAX2022ETX+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX2022ETX+ CAD Model

Description

The MAX2022ETX+ is a high-performance, single-chip RF-to-bits agile wideband transceiver designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This device is specifically tailored for demanding applications such as wireless infrastructure, point-to-point radios, and military communication systems where reliability and performance are paramount.

Key Features

  • Frequency Range: The transceiver operates over a broad frequency range, making it highly versatile for various applications.
  • High Integration: It integrates a complete RF-to-digital solution, reducing the need for external components and simplifying design efforts.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX2022ETX+ helps to minimize power usage, which is crucial for battery-powered or energy-sensitive systems.
  • Advanced Signal Processing: The device includes sophisticated digital signal processing capabilities, providing enhanced performance and flexibility.

Performance Specifications

The MAX2022ETX+ boasts exceptional linearity and noise performance, ensuring high-quality signal transmission and reception. Its robust construction allows it to operate reliably in harsh environments, making it a suitable choice for outdoor or rugged applications.

Applications

The versatility of the MAX2022ETX+ enables it to be used in a wide array of applications. It is particularly well-suited for:

  • Wireless infrastructure (e.g., base stations, repeaters)
  • Point-to-point and point-to-multipoint radios
  • Military and defense communication systems
  • Software-defined radios (SDR)
  • Satellite communications

Package and Quality

The MAX2022ETX+ comes in a compact package, making it ideal for space-constrained applications. Maxim Integrated's commitment to quality ensures that each transceiver meets stringent standards for performance and reliability.

With its combination of advanced features, the MAX2022ETX+ from Maxim Integrated stands out as a superior choice for designers seeking a reliable and flexible wideband transceiver solution.

You May Also Be Interested in

MACOM Technology Solutions
RF AMP 1-6 GHZ SWITCH LNA MODULE
Need more? Email Us
MACOM Technology Solutions
PHASE SHIFTER 4-BIT 3.5-6.0 GHZ
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY,COMMERCIAL,SUR
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
SINGLE BIAS NETWORK 18-40GHZ
Need more? Email Us
MACOM Technology Solutions
PHASE DETECTOR,MODULE,CS121
Need more? Email Us
MACOM Technology Solutions
WAFFLE PACK 100 PCE,QUAD FET &PI
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,1-6 GHZ,3MMQFN
Need more? Email Us
MACOM Technology Solutions
UPCONVERTER, 28-32 GHZ
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1721 $60.2699
45+ $2.6028 $117.1260
69+ $2.5215 $173.9835
95+ $2.4402 $231.8190
123+ $2.3587 $290.1201
164+ $2.1148 $346.8272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess