EN
  • EN
  • DE

MAX2369EGM+TD

Part No MAX2369EGM+TD
Manufacturer Maxim Integrated
Catalog RF Transmitters
Description RF TRANSMITTER 120-235MHZ 48QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Frequency 120MHz ~ 235MHz
Applications Cellular, GAIT Handsets, LANs, PCS, TDMA, WAN, WLL
Power - Output 5.8dBm ~ 12dBm
Current - Transmitting 6.5mA ~ 155mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Supply Voltage (V) 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 48-QFN Exposed Pad
Manufacturer Pack Quantity 2,500
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810977-MAX2369EGM+TD
Ultra Librarian 3D Model Ultra Librarian MAX2369EGM+TD CAD Model

Description

The MAX2369EGM+TD is a high-performance, versatile radio-frequency (RF) transceiver designed by Maxim Integrated, tailored for demanding applications that require reliable wireless communication. This integrated circuit (IC) is an ideal choice for designers looking to implement advanced features in their wireless systems, such as in the fields of telecommunications, satellite communications, and industrial wireless solutions.

Key Features

  • Frequency Range: The device operates over a broad frequency range, making it suitable for various RF bands and ensuring compatibility with multiple communication standards.
  • Integration: The MAX2369EGM+TD integrates several critical components for RF transmission and reception, reducing the need for external components and simplifying the design process.
  • Performance: With its high linearity and low noise figure, this transceiver delivers exceptional signal clarity and range, ensuring robust and reliable communication links.
  • Power Efficiency: Designed with power efficiency in mind, the IC consumes minimal power in both transmit and receive modes, which is crucial for battery-operated devices.
  • Programmability: The device features programmable registers that allow for fine-tuning of its operation, enabling customization for specific application requirements.
  • Package: The MAX2369EGM+TD comes in a compact, lead-free package, making it suitable for space-constrained applications while adhering to environmental regulations.

Applications

The versatility of the MAX2369EGM+TD allows it to be used across various applications, including but not limited to:

  • Wireless infrastructure (base stations, repeaters)
  • Wireless data links
  • Satellite communication systems
  • Industrial telemetry and remote control

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX2369EGM+TD is no exception. The product undergoes rigorous testing to ensure it meets the highest standards for reliability and performance. Designers can trust this transceiver to deliver consistent performance over its operational lifespan, even in the most challenging environments.

Conclusion

The MAX2369EGM+TD from Maxim Integrated stands out as a top-tier RF transceiver solution, providing a blend of performance, integration, and efficiency that is well-suited for today's sophisticated wireless communication systems. Its adaptability and robustness make it a valuable component for any RF designer's toolkit.

You May Also Be Interested in

Maxim Integrated
RF Transmitter CDMA PCB, Surface Mount Antenna
Need more? Email Us
Microchip Technology
Transmitter IC for 300MHz to 450MHz operation / IC TX FRACT-N PLL 10TSSOP
Lowest to $14.5523
Maxim Integrated
RF Transmitter ASK, BPSK 902MHz ~ 928MHz 20dBm PCB, Surface Mount Antenna 28-WFQFN Exposed Pad
Lowest to $9.3301
Microchip Technology
IC TRANSMITTR ASK/FSK UHF 10TSSO
Lowest to $14.0766
Maxim Integrated
IC TX 315MHZ/390MHZ ASK 24-TQFN
Lowest to $2.5629
Microchip Technology
IC TX UHF ASK/FSK 315MHZ10MSOP
Need more? Email Us
Silicon Labs
IC TX FSK UNI 868/915MHZ 16TSSOP
Lowest to $5.5365
Maxim Integrated
Need more? Email Us
Microchip Technology
RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.0118 $66.0708
13+ $9.0356 $117.4628
20+ $8.7537 $175.0740
28+ $8.4708 $237.1824
36+ $8.1890 $294.8040
48+ $7.3412 $352.3776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,900 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess