EN
  • EN
  • DE

AFE7222IRGCR

Part No AFE7222IRGCR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description IC AFE 4 CHAN 12BIT 64VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features 4 Channel AFE 12 Bit 610 mW 64-VQFN (9x9)
Manufacturer Texas Instruments
Package Reel - TR
Mounting Surface Mount
Package 64-VFQFN Exposed Pad
Case / Package 64-VQFN (9x9)
Family Name AFE7222
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860693-AFE7222IRGCR
Ultra Librarian 3D Model Ultra Librarian AFE7222IRGCR CAD Model

Description

The AFE7222IRGCR is a highly integrated, dual-channel, mixed-signal front-end (MxFE) from Texas Instruments designed for a variety of applications, including wireless communications, test equipment, and software-defined radios. This advanced device combines high-performance analog-to-digital converters (ADCs) and digital-to-analog converters (DACs) along with additional signal conditioning and processing features in a compact, surface-mount package.

Key Features

  • Dual-Channel Operation: The AFE7222IRGCR supports dual-channel ADC and DAC operation, allowing for simultaneous signal processing on two separate channels, which is ideal for MIMO (Multiple Input, Multiple Output) systems and other complex communication architectures.
  • High-Speed Performance: With a high sampling rate, the device is capable of handling high-speed signals, making it suitable for broadband applications.
  • Integrated Digital Signal Processing (DSP): The inclusion of integrated DSP blocks allows for additional signal manipulation, filtering, and decimation, which can reduce the processing load on the system CPU or FPGA.
  • Flexible Interface: The AFE7222IRGCR offers a flexible digital interface that is compatible with a variety of microprocessors and FPGAs, ensuring easy integration into existing designs.

Applications

The versatility of the AFE7222IRGCR makes it suitable for a wide range of applications, including but not limited to:

  • Wireless communication infrastructure
  • Software-defined radios
  • Test and measurement equipment
  • Medical imaging systems
  • Active antenna systems

Package and Quality

Packaged in a compact 64-VQFN (9x9) form factor, the AFE7222IRGCR minimizes the footprint on the PCB and is designed to meet the rigorous quality standards of Texas Instruments. The device's robust construction ensures reliable performance in a variety of environmental conditions.

With its combination of performance, integration, and quality, the AFE7222IRGCR from Texas Instruments stands out as a superior choice for designers seeking to enhance their systems with a capable and versatile mixed-signal front-end.

You May Also Be Interested in

Cirrus Logic Inc.
IC AFE 6 CHAN 16BIT 56QFN
Need more? Email Us
Microchip Technology
IC AFE 1 CHAN 16BIT 16SOIC
Lowest to $11.0253
National Semiconductor (TI)
A/D CONVERTER, 16-BIT, 3 CHANNEL
Lowest to $13.6047
Cirrus Logic Inc.
IC AFE 1 CHAN 16BIT 28QFN
Need more? Email Us
Analog Devices Inc.
IC ANALOG FRONT END 20-SSOP
Lowest to $5.7685
Texas Instruments
IC AFE 1 CHAN 10VSSOP
Need more? Email Us
Analog Devices Inc.
IC 12BIT MODEM MXFE 48-LQFP TR
Lowest to $13.7838
Analog Devices Inc.
IC AFE 8 CHAN 14BIT 144CSPBGA
Need more? Email Us
Analog Devices Inc.
IC AFE 4 CHAN 19BIT 64LQFP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess