EN
  • EN
  • DE

LMX2572RHAR

Part No LMX2572RHAR
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC FREQ SYNTHESIZER RF 40VQFN / 6.4-GHz Low Power Wideband RF Synthesizer With Phase Synchronization and JESD204B Support
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Type Frequency Synthesizer (RF)
PLL Yes with Bypass
Input Clock
Number of Circuits 1
Frequency - Max 6.4GHz
Divider/Multiplier Yes/Yes
Supply Voltage (V) 3V ~ 3.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 40-VFQFN Exposed Pad
Supplier Device Package 40-VQFN (6x6)
Manufacturer Pack Quantity 2,500
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805996-LMX2572RHAR
Ultra Librarian 3D Model Ultra Librarian LMX2572RHAR CAD Model

Description

Introducing the LMX2572RHAR from Texas Instruments

The LMX2572RHAR is a cutting-edge, wideband frequency synthesizer from Texas Instruments, designed to deliver exceptional performance in signal generation. With its advanced features and state-of-the-art technology, this synthesizer is an ideal choice for a wide range of applications, including wireless infrastructure, radar, test and measurement equipment, and satellite communications.

Key Features and Benefits

  • Wide Frequency Range: The LMX2572RHAR operates over a broad frequency range of 10 MHz to 1344 MHz in the integer-N mode and 10 MHz to 1080 MHz in the fractional-N mode. This versatility allows it to cater to various frequency planning requirements.
  • Low Phase Noise: With industry-leading performance, the device offers exceptionally low phase noise, enabling cleaner signal generation and improved signal integrity for sensitive RF applications.
  • High Integration: This synthesizer integrates a voltage-controlled oscillator (VCO) and a delta-sigma PLL, reducing the need for external components and simplifying the design process.
  • Programmable Output Power: The output power is programmable, providing flexibility in adjusting signal strength to match specific system requirements.
  • Multiple Output Options: It features dual differential outputs which can be independently controlled, allowing for simultaneous generation of different frequencies.
  • Advanced Modulation Support: The LMX2572RHAR supports both analog and digital modulation, facilitating its use in complex modulation schemes and making it suitable for modern communication systems.

Technical Specifications

The device boasts an impressive phase noise performance of -236 dBc/Hz at 1 MHz offset (at 8 GHz carrier) and a figure of merit of -231 dBc/Hz. It also includes support for channel spacing as fine as 1 Hz, providing high-resolution frequency tuning.

Package and Quality

The LMX2572RHAR comes in a compact 40-pin VQFN package, optimized for minimal footprint and ease of integration into a variety of system architectures. Texas Instruments ensures high standards of quality and reliability, making the LMX2572RHAR a trustworthy component for your high-performance RF designs.

With its robust feature set and superior performance, the LMX2572RHAR from Texas Instruments stands out as an excellent choice for designers looking to push the boundaries of wireless communication and signal processing.

You May Also Be Interested in

Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7993
Renesas Electronics America
IC CLOCK GENERATOR 24VFQFPN
Need more? Email Us
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 72VFQFN
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 48VFQFN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 16SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.6918 $53.4590
10+ $10.0151 $100.1510
16+ $9.6767 $154.8272
23+ $9.0000 $207.0000
29+ $8.6617 $251.1893
37+ $8.3234 $307.9658
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,320 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess