EN
  • EN
  • DE

ADS7800JU/1KG4

Part No ADS7800JU/1KG4
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description ADC Single SAR 333ksps 12-bit Parallel 24-Pin SOIC T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SOIC
Conversion Rate 333 ksps
Interface Parallel
Lead Free Contains Lead
Max Operating Temperature 70 °C
Max Power Dissipation 215 mW
Min Operating Temperature 0 °C
Nominal Supply Current 18 mA
Number of A/D Converters 1
Number of Analog Inputs 1
Number of Bits 12
Number of Channels 1
Number of Converters 1
Number of Pins 24
Operating Supply Voltage 5.25 V
Polarity Bipolar
Power Consumption 135 mW
Radiation Hardening No
Resolution 1.5 B
RoHS Compliant
Sampling Rate 333 ksps
Signal to Noise Ratio (SNR) 71 dB
Win Source Part Number 1126576-ADS7800JU/1KG4
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS7800JU/1KG4 CAD Model

Description

The Texas Instruments ADS7800JU/1KG4 is a high-performance, precision analog-to-digital converter (ADC) that offers exceptional accuracy and speed for a wide range of applications. This product is designed to meet the rigorous demands of industrial, medical, and scientific instrumentation where reliable data conversion is critical.

Key Features

  • Resolution: The ADS7800JU/1KG4 boasts a 12-bit resolution, providing fine detail in the analog signal conversion process.
  • Sampling Rate: With a sampling rate of up to 1 MSPS (Mega Samples Per Second), this ADC can handle high-speed signal processing without sacrificing accuracy.
  • Interface: The device features a user-friendly parallel interface, making it easy to connect and integrate with a variety of microprocessors and digital systems.
  • Input Range: It supports a flexible input range, accommodating various signal levels for versatile application use.
  • Low Power Consumption: Designed with power efficiency in mind, the ADS7800JU/1KG4 is suitable for battery-powered devices and applications where power conservation is essential.
  • Package: Encased in a robust 24-pin DIP (Dual In-line Package), this ADC ensures reliable operation in harsh environments.

Applications

The ADS7800JU/1KG4 is ideal for applications that require high-precision data acquisition, such as:

  • Industrial control systems
  • Medical imaging
  • Scientific analysis equipment
  • Data acquisition systems
  • Automated test equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the ADS7800JU/1KG4 is no exception. This product is manufactured to the highest standards, ensuring consistent performance and longevity in the field. The ADS7800JU/1KG4 is a testament to Texas Instruments' dedication to providing top-tier components for the electronics industry.

You May Also Be Interested in

Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess