EN
  • EN
  • DE

TXM-418-LR

Part No TXM-418-LR
Manufacturer Linx Technologies Inc.
Catalog RF Transmitters
Description RF TX IC ASK/OOK 418MHZ 8SMD MOD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 5 Weeks
Features RF Transmitter ASK, OOK 418MHz -4dBm ~ 4dBm 10kbps Castellation Antenna 8-SMD Module
Manufacturer Linx Technologies Inc.
Series LR
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-SMD Module
Case / Package Module
Family Name TXM-418
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991G
HTSUS 8525.50.3040
Other Part Number TXM-418-LR-NDR, TXM-418-LR_, TXM418LR
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 901590-TXM-418-LR
Ultra Librarian 3D Model Ultra Librarian TXM-418-LR CAD Model

Description

The Linx Technologies Inc. 901590-TXM-418-LR is a surface mount module designed for use as an RF transmitter with ASK and OOK modulation or protocol from Linx Technologies Inc.

  • Frequency: 418MHz
  • Power Output: -4dBm to 4dBm
  • Data Rate (max): 10kbps
  • Antenna: Castellated
  • Packaging: 8-SMD Module
  • Voltage Supply: 2.7 V to 5.2 V
  • Operating Temperature: -40°C to 85°C
  • Quantity per Package: 50

You May Also Be Interested in

Rohm Semiconductor
FM stereo transmitter IC for audio systems
Lowest to $1.6817
Microchip Technology
RF TX IC ISM 315-433MHZ 32VFQFN
Lowest to $4.8972
Atmel
UHF ASK/FSK Industrial Transmitter
Need more? Email Us
Rohm Semiconductor
Wireless Audio Link IC
Lowest to $85.5878
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Microchip Technology
RF XMITTER UHF 310-350MHZ 24VQFN
Lowest to $3.3160
Maxim Integrated
Need more? Email Us
Infineon Technologies
ASK Transmitter 345 MHz
Need more? Email Us
Melexis Technologies NV
RF TRANSMITTER ISM 433MHZ 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.6100 $77.2200
4+ $31.6800 $126.7200
6+ $30.6900 $184.1400
8+ $29.7001 $237.6008
11+ $28.7100 $315.8100
14+ $25.7400 $360.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 615 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess