EN
  • EN
  • DE

TDA8921TH/N1

Part No TDA8921TH/N1
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Audio
Manufacturer NXP
Win Source Part Number 216087-TDA8921TH/N1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA8921TH/N1 CAD Model

Description

The NXP TDA8921TH/N1 is a high-efficiency Class-D audio power amplifier with an exceptional performance profile, designed for delivering high-quality sound while minimizing power loss. This innovative component is ideal for a wide range of audio applications, including home theater systems, active speakers, and professional sound equipment.

Key Features

  • High Efficiency: With its Class-D operation, the TDA8921TH/N1 offers an efficiency of over 90%, ensuring that most of the power is used for amplification rather than wasted as heat. This leads to reduced energy consumption and eliminates the need for large heatsinks.
  • Power Output: The device can deliver up to 2 x 80W of continuous power into a 4-ohm load, making it capable of driving a wide range of speakers with ease.
  • Low Distortion: It produces extremely low levels of THD (Total Harmonic Distortion), resulting in a clear and precise audio reproduction that is true to the original recording.
  • Advanced Protection: The TDA8921TH/N1 comes with integrated protection circuits that guard against over-temperature, short-circuit, and under-voltage conditions, ensuring reliable operation under various circumstances.
  • Simple Integration: Its compact and flexible SO32 packaging allows for easy integration into various designs, saving space and reducing the complexity of the circuitry.

Applications

The TDA8921TH/N1's versatility makes it suitable for a variety of audio applications, including:

  • Televisions and monitors with built-in speakers
  • Compact home audio systems and soundbars
  • Professional audio equipment for studios and live performances
  • Active speaker systems for computers and multimedia setups

Technical Specifications

Parameter Value
Output Power 2 x 80W (4 ohm)
Efficiency > 90%
THD Very Low
Protection Over-temperature, Short-circuit, Under-voltage
Package SO32

In summary, the NXP TDA8921TH/N1 stands out as a robust and high-performance audio amplification solution for designers and engineers looking to enhance their audio systems with superior sound quality and energy efficiency.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess