EN
  • EN
  • DE

LM4930ITLX/NOPB

Part No LM4930ITLX/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AUDIO SUBSYSTEM 1W AB 36DSBGA / Audio Amp Headphone/Microphone/Speaker 1-CH Mono/2-CH Stereo 1W Class-AB 36-Pin uSMD T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Boomer
Packaging Reel package
Type Class AB
Output Type 1-Channel (Mono) with Stereo Headphones
Max Output Power x Channels @ Load 1W x 1 @ 8 Ohm; 27mW x 2 @ 32 Ohm
Operating Supply Voltage 2.6 V ~ 5.5 V
Features DAC, Depop, Differential Inputs, I2S, Microphone, Mute, PCM, Shutdown, Standby, Volume Control
Mounting SMD
Operating Temperature Range -30°C ~ 85°C (TA)
Manufacturer Package 36-DSBGA
Package 36-WFBGA, CSBGA
Win Source Part Number 779278-LM4930ITLX/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM4930
Introduction Date July 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM4930ITLX/NOPB CAD Model

Description

The LM4930ITLX/NOPB is an integrated audio subsystem designed by Texas Instruments, a leader in semiconductor solutions. This advanced integrated circuit (IC) is well-suited for mobile phones, PDAs, laptops, and other portable audio devices, where space and power efficiency are of paramount importance.

Key Features

  • High-Quality Audio: The LM4930 includes a high-quality stereo headphone amplifier, a mono BTL earpiece amplifier, and a 150mW mono loudspeaker amplifier to provide a range of audio output options for various listening scenarios.
  • Low Voltage Operation: Designed to operate on a supply voltage as low as 2.2V, the LM4930ITLX/NOPB is optimized for battery-powered devices, ensuring minimal power consumption while maintaining excellent audio performance.
  • Advanced Pop & Click Circuitry: Equipped with advanced pop and click suppression circuitry, the LM4930 minimizes noise during power-up and shutdown, providing a smoother audio experience.
  • Flexible Inputs and Outputs: The device supports multiple audio inputs and outputs, enabling designers to create versatile audio systems that can cater to a wide range of user needs.
  • Integrated Protection: The IC includes thermal shutdown protection to prevent damage from overheating, ensuring reliability and longevity of the audio subsystem.

Technical Specifications

The LM4930ITLX/NOPB operates within an ambient temperature range of -40°C to 85°C and comes in a compact 36-bump micro SMDxt package. It features a low quiescent current and a shutdown mode that significantly reduces power consumption when not in use.

Applications

This audio subsystem is ideal for a variety of applications where space and power efficiency are crucial. It is often used in portable electronic devices such as:

  • Mobile phones and smartphones
  • Personal digital assistants (PDAs)
  • Laptop and notebook computers
  • Portable media players

With its combination of audio quality, power efficiency, and integrated features, the LM4930ITLX/NOPB from Texas Instruments represents a sophisticated solution for designers looking to enhance the audio capabilities of their portable electronic devices.

You May Also Be Interested in

Texas Instruments
20W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 20W D 56TSSOP
Lowest to $7.9063
Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $2.1427
Rohm Semiconductor
IC AMP SPEAKER ANALOG 44-TSSOP
Lowest to $6.3444
Texas Instruments
Stereo 2W Audio Power Amplifiers with DC Volume Control and Selectable Gain | IC AMP AUDIO PWR 2.2W AB 28TSSOP
Lowest to $2.1889
Rohm Semiconductor
IC AMP STEREO CLASS D 28-HTSSOP
Lowest to $0.3361
Rohm Semiconductor
IC AMP AUDIO .85W MONO D 9WLCSP
Lowest to $0.5388
Rohm Semiconductor
IC SPEAKER AMP CLASS D 54-HTSSOP
Lowest to $3.4800
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Need more? Email Us
Rohm Semiconductor
IC AMP AUDIO .85W MONO D 9WLCSP
Lowest to $1.5860

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess