EN
  • EN
  • DE

P2040NSN1MMB

Part No P2040NSN1MMB
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU Q OR IQ 1.2GHZ 780FCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PowerPC e500mc Microprocessor IC series 4 Core, 32-Bit 1.2GHz 780-FCPBGA (23x23)
Manufacturer NXP
Series QorIQ P2
Package Tray
Part Status Obsolete
Core Processor PowerPC e500mc
Speed 1.2GHz
Operating Temperature Range 0°C ~ 105°C (TA)
Case / Package 780-FCPBGA (23x23)
Family Name P2040
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 20
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929813-P2040NSN1MMB
Ultra Librarian 3D Model Ultra Librarian P2040NSN1MMB CAD Model

Description

Product Overview: P2040NSN1MMB from NXP

The P2040NSN1MMB is a high-performance, power-efficient processor from NXP Semiconductors, designed to meet the demanding needs of networking and embedded systems. This multi-core processor is part of the QorIQ P2 family, which is renowned for its exceptional integration, broad performance range, and versatility. The P2040 features four e500mc cores that can run up to 1.5 GHz, providing the computational power necessary for today's complex processing tasks.

With its advanced 45nm SOI technology, the P2040NSN1MMB offers an optimized balance between processing performance and power consumption, making it an ideal choice for applications where energy efficiency is critical. Additionally, this processor supports high-speed connectivity and rich I/O capabilities, enabling it to handle high-bandwidth data processing with ease.

The device is equipped with a range of key features including integrated security engine, dual-channel DDR3/DDR3L memory controllers with ECC support, and a variety of high-speed interfaces. These interfaces include PCIe Gen 2, Serial RapidIO, Gigabit Ethernet, and USB 2.0, which allow for flexible and fast connections to a wide range of peripherals and networks.

The P2040NSN1MMB is designed with virtualization support, allowing for efficient resource utilization and improved system reliability. This is particularly beneficial in multi-tenant environments and for building robust, secure, and isolated systems. The processor's advanced virtualization capabilities also contribute to reduced overhead and enhanced throughput.

NXP's P2040 processor is supported by a comprehensive ecosystem, including development tools, software, and a large community of developers and partners. This ensures that businesses can accelerate their time-to-market with reduced development risks. Whether it's for networking equipment, industrial control, aerospace, or defense applications, the P2040NSN1MMB stands as a robust and flexible solution that can adapt to a multitude of high-performance computing challenges.

You May Also Be Interested in

NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P2 1.2GHZ PBGA689
Need more? Email Us
NXP / Nexperia
Microprocessor, 64-Bit, 1200MHz,
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.25GHZ 783FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 1XCPU 64-BIT PWR ARCH, 1.
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Altera
IC MPU I960 25MHZ 196BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ 800MHZ 520FCBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1GHZ 780FCPBGA
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2400 $59.3600
34+ $3.4789 $118.2826
52+ $3.3703 $175.2556
71+ $3.2617 $231.5807
92+ $3.1520 $289.9840
123+ $2.8263 $347.6349
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,730 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess