EN
  • EN
  • DE

LA47501

Part No LA47501
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Audio
Description AUDIO AMPLIFIER, 29W, 4 CHANNEL( / Amplifier IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status REACH Affected
Win Source Part Number 612159-LA47501
Ultra Librarian 3D Model Ultra Librarian LA47501 CAD Model

Description

The LA47501 from ON Semiconductor is a high-performance integrated circuit designed for the precise control and drive of automotive applications. This robust component is a testament to ON Semiconductor's commitment to providing innovative solutions that enhance the efficiency and reliability of automotive systems.

Key Features

  • High Output Power: The LA47501 is capable of delivering substantial output power, making it suitable for demanding applications that require a high level of performance.
  • Wide Operating Voltage Range: This IC operates over a broad voltage range, ensuring compatibility with various automotive electrical systems and providing design flexibility.
  • Thermal Protection: Equipped with thermal shutdown mechanisms, the LA47501 ensures protection against overheating, enhancing the durability and longevity of the product.
  • Low Distortion: The device is engineered to minimize distortion, ensuring high-quality audio performance when used in car audio systems.
  • Multiple Operating Modes: It supports various operating modes, which allows designers to optimize the IC's performance for specific application requirements.

Applications

The LA47501 is versatile and can be used in a range of automotive applications, including but not limited to:

  • Car audio amplifiers
  • Automotive infotainment systems
  • Power-assisted driving systems
  • Other automotive control systems requiring robust drive capabilities

Quality and Reliability

ON Semiconductor is known for its dedication to quality and reliability, and the LA47501 is no exception. It is manufactured with the highest standards to meet the rigorous demands of automotive applications. The device's performance is characterized by long operational life and consistent functionality, even in harsh automotive environments.

Conclusion

In conclusion, the LA47501 from ON Semiconductor is an exceptional choice for designers seeking a reliable and powerful IC for automotive control and drive applications. Its combination of high output power, thermal protection, low distortion, and multiple operating modes make it a highly adaptable and efficient solution for the automotive industry.

You May Also Be Interested in

Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
Infineon Technologies
6mA 1-Channel Class D SOIC-20 Audio Amplifiers RoHS
Lowest to $4.3657
Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463
STMicroelectronics
MULTIFUNCTION QUAD POWER AMPLIFIER WITH BUILT-IN DIAGNOSTICS FEATURES
Need more? Email Us
ams
IC AMP CLASS AB STEREO 24QFN / Amplifier IC 2-Channel (Stereo) Class AB 24-QFN (4x4)
Lowest to $1.5774
UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441
UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1223
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.8237 $61.1792
37+ $3.1374 $116.0838
57+ $3.0395 $173.2515
79+ $2.9415 $232.3785
102+ $2.8434 $290.0268
136+ $2.5492 $346.6912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,390 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess