EN
  • EN
  • DE

LM4879SDX/NOPB

Part No LM4879SDX/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 1.1W MONO 8WSON / Audio Amp Speaker 1-CH Mono 1.1W Class-AB 8-Pin WSON EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Boomer
Packaging Reel package
Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 1.1W x 1 @ 8 Ohm
Operating Supply Voltage 2.2 V ~ 5.5 V
Features Depop, Shutdown, Thermal Protection
Mounting SMD
Operating Temperature Range -40°C ~ 85°C (TA)
Manufacturer Package 8-WSON (4x4)
Package 8-WDFN Exposed Pad
Win Source Part Number 779251-LM4879SDX/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM4879
Introduction Date November 01, 2001
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM4879SDX/NOPB CAD Model

Description

Product Overview: LM4879SDX/NOPB

The LM4879SDX/NOPB is a high-performance audio power amplifier from Texas Instruments, designed to deliver exceptional sound quality with minimal power consumption. This integrated circuit is specifically engineered for portable applications and is an ideal choice for enhancing the audio capabilities of a wide range of devices including mobile phones, tablets, laptops, and other portable media players.

Key Features

  • Output Power: The LM4879 is capable of delivering 1.1W (typical) of continuous average power to an 8Ω load with 1% THD+N using a 5V power supply, making it powerful enough for most portable audio needs.
  • Boomer® Audio Power Amplifier: As part of TI's Boomer series, the LM4879 is designed for high-quality audio performance with an emphasis on preserving battery life in portable applications.
  • Shutdown Mode: It features a shutdown mode that significantly reduces power consumption when the amplifier is not in use, thus extending battery life in portable devices.
  • External Gain Configuration: The gain of the amplifier can be configured externally, allowing designers to tailor the audio output to specific requirements.
  • Surface-Mount Package: The LM4879SDX/NOPB comes in a space-saving, surface-mount, 10-pin LLP package that is suitable for compact circuit board layouts.

Applications

The LM4879SDX/NOPB is versatile and can be used in a variety of portable audio applications. Its low voltage operation and high-quality output make it an excellent choice for:

  • Portable electronic devices
  • Mobile phones and smartphones
  • Tablets and notebook computers
  • Portable media players
  • Handheld gaming systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the LM4879SDX/NOPB is no exception. It is designed to meet the rigorous standards required by portable consumer electronics. With built-in protection features and robust construction, this audio amplifier is built to last and deliver consistent performance over a wide range of operating conditions.

Whether you're designing a new portable device or looking to upgrade the audio capabilities of an existing product, the LM4879SDX/NOPB from Texas Instruments offers a blend of power, performance, and efficiency that is hard to match.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess