EN
  • EN
  • DE

MCIMX6L2EVN10AC

Part No MCIMX6L2EVN10AC
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description I.MX 6SL ROM PERF ENHAN / ARM® Cortex®-A9 Microprocessor IC series 1 Core, 32-Bit 1.0GHz 432-MAPBGA (13x13)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr NXP USA Inc.
Series i.MX6SL
Package Tray
Core Processor ARM® Cortex®-A9
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 1.0GHz
Co-Processors/DSP Multimedia; NEON™ SIMD
RAM Controllers LPDDR2, LVDDR3, DDR3
Graphics Acceleration Yes
Display & Interface Controllers Keypad, LCD
Ethernet 10/100Mbps (1)
USB USB 2.0 + PHY (3)
Voltage - I/O 1.2V, 1.8V, 3.0V
Temperature Range - Operating -40°C ~ 105°C (TA)
Security Features ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC, Tamper Detection
Package / Case 432-TFBGA
Supplier Device Package 432-MAPBGA (13x13)
Additional Interfaces AC97, I2C, I2S, MMC/SD/SDIO, SPI, SSI, UART
Base Product Number MCIMX6
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Names 568-13632,935360494557,MCIMX6L2EVN10AC-ND
Standard Package 160
Win Source Part Number 1170001-MCIMX6L2EVN10AC
Ultra Librarian 3D Model Ultra Librarian MCIMX6L2EVN10AC CAD Model

Description

Product Overview: MCIMX6L2EVN10AC

The MCIMX6L2EVN10AC is a high-performance, energy-efficient processor from NXP Semiconductors designed to cater to the increasing demands of the contemporary embedded electronics market. This product is part of the i.MX 6DualLite family, which is built on the Arm® Cortex®-A9 technology, offering a dual-core platform for a wide range of multimedia and display applications.

Key Features:

  • Processor Core: Dual-core Arm Cortex-A9 with speeds up to 1GHz, delivering the computational power necessary for high-level operating systems and sophisticated user interfaces.
  • Graphics: Integrated 2D and 3D graphics processors, supporting OpenGL® ES 2.0 and OpenVG™ 1.1, make it ideal for graphics-intensive applications.
  • Video Processing: Capable of full 1080p video decoding and encoding, which enables rich multimedia content creation and consumption.
  • Memory: Comes with a 64-bit DDR3/LVDDR3/LPDDR2 memory interface, ensuring fast data transfer and multitasking capabilities.
  • Connectivity: Features a range of interfaces including HDMI, LVDS, PCI Express®, and Gigabit Ethernet for versatile connectivity options.
  • Advanced Security: Incorporates a range of security features such as cryptographic acceleration, secure boot, and random number generation for secure applications.
  • Energy Efficiency: Designed with power-saving features that make it suitable for battery-powered devices and applications requiring energy efficiency.

Applications:

The MCIMX6L2EVN10AC is suitable for a diverse array of applications, such as:

  • Industrial Automation
  • Automotive Infotainment Systems
  • Consumer Electronics
  • Smart Home Devices
  • Healthcare Equipment
  • Point of Sale Systems

Summary:

In summary, the NXP MCIMX6L2EVN10AC processor offers a balance of performance, graphics, and energy efficiency, making it an excellent choice for developers looking to create advanced systems in a variety of markets. With its robust feature set and connectivity options, it provides a scalable solution that can meet the needs of a wide range of applications.

You May Also Be Interested in

Renesas Electronics America
IC MPU RZ/A1M 400MHZ 256LQFP / ARM® Cortex®-A9 Microprocessor IC RZ/A1M 1 Core, 32-Bit 400MHz 256-LQFP (28x28)
Lowest to $42.2955
Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Lowest to $81.3785
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Lowest to $18.7468
Advanced Micro Devices
Need more? Email Us
Nuvoton Technology Corporation of America
IC MPU NUMICRO 300MHZ 128LQFP / ARM926EJ-S Microprocessor IC NuMicro NUC980 1 Core, 32-Bit 300MHz 128-LQFP (14x14)
Lowest to $12.6414
Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Lowest to $72.1805
Nuvoton Technology Corporation of America
IC MPU NUC970 300MHZ 216LQFP / ARM926EJ-S Microprocessor IC NUC970 1 Core, 32-Bit 300MHz 216-LQFP (24x24)
Lowest to $13.0243
NXP / Nexperia
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.9130 $61.8260
5+ $25.3646 $126.8230
8+ $24.5719 $196.5752
10+ $23.7793 $237.7930
13+ $22.9867 $298.8271
17+ $20.6087 $350.3479
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 555 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess