NXP PCA9515ADP/G I²C Bus Repeater
The PCA9515ADP/G is a robust I²C bus repeater designed by NXP Semiconductors, known for its high-quality and performance in providing solutions for communication protocols. This integrated circuit is part of the PCA9515A series and is essential for extending the signal range of the I²C bus system, which is widely used in embedded systems for connecting low-speed peripherals to microcontrollers and processors.
Key Features
- Two-Channel Bidirectional Buffer: The PCA9515ADP/G includes two bidirectional buffering channels, allowing for the extension of an I²C bus while maintaining signal integrity over longer distances or connecting more devices.
- Hot-Swap Capability: It features hot-swap capabilities, allowing devices to be inserted or removed from the I²C bus without the need to power down the system.
- Level Shifting: The device also provides level shifting between different voltage levels on the bus, supporting mixed-mode operations.
- High Noise Immunity: Enhanced noise immunity ensures reliable communication even in environments with high electrical interference.
- Low Standby Current: The PCA9515ADP/G is designed for low-power consumption with a very low standby current, making it suitable for battery-powered applications.
Applications
The PCA9515ADP/G is ideal for a variety of applications that require I²C signal buffering and extension, including:
- Industrial control systems
- Telecommunications equipment
- Server and storage systems
- Consumer electronics
- Medical equipment
Technical Specifications
Here are some of the technical specifications for the NXP PCA9515ADP/G:
- Supply Voltage Range: 2.3V to 5.5V
- Operating Frequency: Up to 400 kHz
- Operating Temperature Range: -40°C to +85°C
- Packaging: TSSOP-8 (Thin Shrink Small Outline Package)
With its robust design and versatile features, the NXP PCA9515ADP/G I²C bus repeater is an essential component for enhancing the performance and reliability of complex I²C bus systems.