EN
  • EN
  • DE
  • IT

PN5180A0HN/C3E

Part No PN5180A0HN/C3E
Manufacturer NXP / Nexperia
Catalog RFID, RF Access, Monitoring ICs
Description IC RFID RDR/TRAN 13.56MZ 40HVQFN  /  RFID Reader/Transponder IC 13.56MHz ISO 14443, ISO 15693 SPI, UART 3.3V 40-VFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RFID, RF Access, Monitoring ICs
Mfr NXP USA Inc.
Package Tray
Type RFID Reader/Transponder
Frequency 13.56MHz
Standards ISO 14443, ISO 15693
Interface SPI, UART
Voltage - Supply 3.3V
Temperature Range - Operating -30°C ~ 85°C
Mounting SMD (SMT)
Package / Case 40-VFQFN Exposed Pad
Supplier Device Package 40-HVQFN (6x6)
Base Product Number PN5180
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 568-13703,935351718551,PN5180A0HN/C3E-ND
Standard Package 490
Win Source Part Number 972667-PN5180A0HN/C3E
Ultra Librarian 3D Model Ultra Librarian PN5180A0HN/C3E CAD Model

Description

Product Overview: NXP PN5180A0HN/C3E NFC Frontend

The NXP PN5180A0HN/C3E is a high-performance full NFC frontend solution designed for easy integration into various electronic devices, offering advanced features for a wide range of applications. This product is well-suited for applications that require robust and reliable NFC communication such as point-of-sale terminals, automated fare collection systems, and industrial automation.

Key Features

  • High RF Performance: With its dynamic power output, the PN5180A0HN/C3E ensures excellent RF performance even in environments with stringent EMC requirements.
  • Advanced Features: The product supports ISO/IEC 14443 A/B, ISO/IEC 15693, ISO/IEC 18000-3M3, and FeliCa, making it highly versatile for a multitude of NFC applications.
  • Energy Efficiency: The PN5180A0HN/C3E is designed with power-saving modes to reduce power consumption during idle periods, contributing to longer battery life in portable devices.
  • Integrated EEPROM: On-chip EEPROM allows for easy configuration storage and firmware upgrades, ensuring the device can evolve with changing NFC standards and security requirements.
  • Active Load Modulation: This feature allows for longer communication distances with small antennas, making the PN5180A0HN/C3E ideal for compact devices.

Applications

  • Contactless Point of Sale (POS) Systems
  • Automated Fare Collection
  • Access Control Systems
  • Industrial and Home Automation
  • Consumer Electronics

Technical Specifications

The PN5180A0HN/C3E operates over a wide power supply range and includes multiple host interfaces such as SPI, I2C, and HSU (High-Speed UART), providing flexibility in system design. The package is HVQFN, which is suitable for space-constrained applications.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the PN5180A0HN/C3E is no exception. It is designed to meet the high standards required in professional and industrial environments, ensuring dependable operation throughout its lifecycle.

You May Also Be Interested in

Microchip Technology
IC TRANSPONDER FOR RFID 16-SSOP / TRANSPONDER INTERFACE FOR MICROCONTROLLER
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 840-960MHZ 8TSSOP
Lowest to $2.9105
NXP / Nexperia
IC RFID TRANSP 13.56MHZ 8TSSOP
Lowest to $1.4404
NXP / Nexperia
IC SMART TAG NFC TYPE 2 4HXSON / NFC/RFID Tag and Transponder IC 13560kHz 144Byte 4-Pin HXSON EP T/R
Lowest to $9.5368
NXP / Nexperia
IC SMART TAG / NFC/RFID Tag and Transponder IC 13560kHz 2KByte 8-Pin XQFN EP T/R
Lowest to $1.6345
ams
IC RFID READER 19-150KHZ 16TSSOP
Lowest to $5.6988
NXP / Nexperia
PN5180A0HN/HVQFN40//C1/REEL 13 Q / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP T/R
Need more? Email Us
STMicroelectronics
NFC/RFID 4KBIT EEPROM 13.56MHZ
Lowest to $0.6892
Atmel
IC MULTIPLE ANTENNA DVR 48VQFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0536 $52.6968
31+ $3.3260 $103.1060
47+ $3.2221 $151.4387
65+ $3.1182 $202.6830
83+ $3.0142 $250.1786
112+ $2.7024 $302.6688
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,981 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess