EN
  • EN
  • DE
  • IT

PS8-300ATX-ZBE

Part No PS8-300ATX-ZBE
Manufacturer Advantech Corp
Catalog Board Mount AC DC Converters
Description AC/DC CNVT 3.3V 5V 2X12V 2X-12V  /  AC DC Converters 6 Output 3.3V 5V 12V 12V 100 ~ 240 VAC Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board)>AC DC Converters
Mfr Advantech Corp
Package Bulk
Number of Outputs 6
Voltage - Input 100 ~ 240 VAC
Voltage - Output 1 3.3V
Voltage - Output 2 5V
Voltage - Output 3 12V
Voltage - Output 4 12V
Voltage - Output 5 -12V
Voltage - Output 6 -12V
Current - Output 1 16 A
Current - Output 2 19 A
Current - Output 3 11 A
Current - Output 4 11.5 A
Current - Output 5 300 mA
Current - Output 6 300 mA
Power (Watts) 423W
Applications ITE (Commercial)
Features Standby Output
Mounting Type Chassis Mount
Dimension 5.91" L x 5.51" W x 3.39" H (150.1mm x 140.0mm x 86.1mm)
Approval Agency CB, CCC, TUV, UL
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9530
Standard Package 1
Win Source Part Number 987546-PS8-300ATX-ZBE
Ultra Librarian 3D Model Ultra Librarian PS8-300ATX-ZBE CAD Model

Description

The PS8-300ATX-ZBE from Advantech Corp is a high-quality external/internal AC DC converter that is perfect for a wide range of applications.

  • Manufacturer: Advantech Corp
  • Type: AC DC Converter
  • Power Output: 423W
  • Number of Outputs: Six
  • Voltage Input: 100 ~ 240 VAC
  • Output Voltages: 3.3V, 5V, 12V, 12V, -12V and -12V
  • Package: Bulk
  • Mounting: Chassis Mount
  • Dimensions: 5.91" L x 5.51" W x 3.39" H (150.1mm x 140.0mm x 86.1mm)

You May Also Be Interested in

Polytronics Technology Corp
AC/DC CONVERTER 5V +/-15V
Need more? Email Us
Omron
AC/DC CONVERTER 12V 156W
Need more? Email Us
Omron
AC/DC CONVERTER 5V 30W
Need more? Email Us
Omron
AC/DC CONVERTER 5V +/-12V 30W
Need more? Email Us
Polytronics Technology Corp
SWITCHING POWER MODULE MEDICAL E
Need more? Email Us
Polytronics Technology Corp
AC-DC POWER MODULE 10VDC OUTPUT
Need more? Email Us
Omron
AC/DC CONVERTER 15V 7W
Need more? Email Us
Omron
PS 50W 24V DIR MNT PLUG CON
Need more? Email Us
Polytronics Technology Corp
AC-DC POWER MODULE 24VDC OUTPUT
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess