EN
  • EN
  • DE

U3280M-NFBG3

Part No U3280M-NFBG3
Manufacturer Microchip Technology
Catalog RFID, RF Access, Monitoring ICs
Description IC TRANSPONDER FOR RFID 16-SSOP / TRANSPONDER INTERFACE FOR MICROCONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Microchip Technology
Series U3280M
Packaging Reel package
Part Status Obsolete(EOL)
Type RFID Transponder
Frequency 100kHz ~ 150kHz
Operating Supply Voltage 2 V ~ 6.5 V
Operating Temperature Range -40°C ~ 85°C
Package 16-LSSOP (0.154", 3.90mm Width)
Manufacturer Package 16-SSO
Win Source Part Number 798603-U3280M-NFBG3
Popularity Medium
Supply and Demand Status Balance
Family Name U3280M
Introduction Date May 02, 1997
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian U3280M-NFBG3 CAD Model

Description

Microchip Technology U3280M-NFBG3 Product Overview

The U3280M-NFBG3 from Microchip Technology is a cutting-edge integrated circuit designed for use in a variety of applications, including but not limited to automotive systems, industrial controls, and consumer electronics. This versatile component is part of Microchip's extensive product lineup, which is renowned for reliability and performance.

Key Features

  • High Integration: The U3280M-NFBG3 integrates multiple functions into a single chip, which helps reduce the overall part count in a system. This leads to cost savings and simplifies the design process.
  • Robust Performance: Engineered to withstand harsh operating conditions, the U3280M-NFBG3 maintains its performance, making it suitable for automotive and industrial applications where reliability is crucial.
  • Low Power Consumption: With an emphasis on energy efficiency, this IC minimizes power usage, which is essential for battery-powered devices and contributes to the overall energy efficiency of the systems it is used in.

Applications

The U3280M-NFBG3 is adept at handling complex tasks within various systems:

  • Automotive control units
  • Industrial automation systems
  • Consumer electronics
  • Communication devices

Technical Specifications

The U3280M-NFBG3 boasts technical specifications that ensure it meets the needs of demanding applications:

  • Supply Voltage Range: Specified by manufacturer
  • Operating Temperature Range: Specified by manufacturer
  • Package: Provided in a form factor that ensures ease of integration into various designs
  • Quality and Reliability: Manufactured to Microchip's high standards for quality and backed by rigorous testing to ensure long-term reliability

Conclusion

The U3280M-NFBG3 from Microchip Technology exemplifies the company's commitment to providing innovative, high-quality components that meet the evolving needs of the electronics industry. Whether it's used in automotive, industrial, or consumer applications, this IC is built to deliver exceptional performance and reliability.

You May Also Be Interested in

STMicroelectronics
IC RFID RDR/TRN 13.56MZ 32VFQFPN
Lowest to $2.7239
STMicroelectronics
TRANSCEIVER 13.56MHZ 32-VFQFPN
Lowest to $1.8004
ScioSense
IC RFID READER 110-150KZ 16TSSOP
Need more? Email Us
NXP / Nexperia
PN5180A0HN/HVQFN40//C1/REEL 13 Q / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP T/R
Need more? Email Us
NXP / Nexperia
RFID NTAG5 XQFN
Lowest to $2.2634
NXP / Nexperia
IC UCODE MOD 8-TSSOP / High Performance NFC/RFID Transponder IC
Lowest to $1.6320
NXP / Nexperia
IC SMART TAG / NFC/RFID Tag and Transponder IC 13560kHz 2KByte 8-Pin XQFN EP T/R
Lowest to $1.6345
NXP / Nexperia
NFC/RFID Read/Write 13.56MHz 32-Pin SO Bulk / IC MIFARE HS READER 32SO
Lowest to $9.2183
NXP / Nexperia
IC RFID TRANSP 13.56MHZ 8TSSOP
Lowest to $1.9843

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess