EN
  • EN
  • DE

SAA7115HL/V1,557

Part No SAA7115HL/V1,557
Manufacturer NXP / Nexperia
Catalog Interface - Encoders, Decoders, Converters
Description IC ADV DGTL VIDEO DECODR 100LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Encoders, Decoders, Converters
Manufacturer NXP
Packaging Tray
Type Video Decoder
Applications Set-Top Boxes
Mounting Style SMD/SMT
Package 100-LQFP
Manufacturer Device Package 100-LQFP (14x14)
Win Source Part Number 127203-SAA7115HL/V1,557
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAA7115HL/V1,557 CAD Model

Description

The SAA7115HL/V1,557 is a highly integrated video decoder product from NXP Semiconductors, designed to provide a comprehensive solution for the decoding of analog video signals to digital formats. This IC (Integrated Circuit) is particularly well-suited for applications in multimedia, video capture, surveillance systems, and any other system that requires reliable video decoding.

Key Features

  • Multi-Standard Support: The SAA7115HL/V1,557 supports a wide range of analog video formats including NTSC, PAL, and SECAM. This makes it versatile for use in different regions and with various video sources.
  • High-Quality Video Decoding: It offers excellent video quality with low noise figures and advanced signal processing. This ensures clear and crisp video output, which is essential for high-end video applications.
  • Integrated Filters: The device includes integrated anti-aliasing filters and lock-up free analog-to-digital converters to enhance the quality of the decoded digital video.
  • Programmable Video Output Formats: The SAA7115HL/V1,557 can be programmed to output video in multiple digital formats, providing flexibility for interfacing with various digital video processors or storage media.
  • On-chip Scaler: An on-chip scaler allows for the resizing of video images, which can be particularly useful for devices that work with fixed display resolutions or for video compression purposes.

Applications

Due to its robust feature set and flexibility, the SAA7115HL/V1,557 can be used in a variety of applications. Some common uses include:

  • Video capture cards and TV tuner cards for computers
  • Digital video recorders (DVRs) and personal video recorders (PVRs)
  • Security and surveillance systems with analog camera inputs
  • Video conferencing systems
  • Set-top boxes and home entertainment systems

Technical Specifications

The SAA7115HL/V1,557 operates over a wide temperature range and comes in a PQFP-160 package. It requires a single 3.3V power supply for operation, making it power-efficient for today's energy-conscious designs.

For developers and engineers, NXP provides detailed datasheets and application notes to assist with the integration of the SAA7115HL/V1,557 into their designs, ensuring a smooth design-in process and quick time-to-market for their products.

You May Also Be Interested in

AKM Semiconductor Inc.
Lowest to $30.6950
Analog Devices Inc.
IC DAC ENCODER VID HDTV 40LFCSP
Lowest to $5.1881
STMicroelectronics
IC DECODER AUDIO 2.5 64TQFP
Need more? Email Us
Rohm Semiconductor
Color TV signal encoder
Lowest to $1.1769
NXP / Nexperia
Lowest to $10.9484
Rohm Semiconductor
AAC/WMA/MP3 + SD MEMORY CARD + I
Lowest to $5.6154
Rohm Semiconductor
Color TV Signal Encoder
Lowest to $1.1769
NXP / Nexperia
SECAM decoder
Lowest to $7.5006
Broadcom Limited
IR 3/16 Encode/Decode IC
Lowest to $3.3291

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1323 $56.9261
14+ $7.6176 $106.6464
21+ $7.3603 $154.5663
30+ $6.8456 $205.3680
38+ $6.5882 $250.3516
48+ $6.3309 $303.8832
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,490 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess