EN
  • EN
  • DE

NT3H2211W0FTTJ

Part No NT3H2211W0FTTJ
Manufacturer NXP / Nexperia
Catalog RFID, RF Access, Monitoring ICs
Description IC RFID TRANSP 13.56MHZ 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 19 Weeks
Features RFID Transponder IC 13.56MHz ISO 14443 I²C 3.3V 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer NXP
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-TSSOP
Family Name NT3H2211
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 568-12903-1, 935306933118, 568-12903-2, 568-12903-6
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887736-NT3H2211W0FTTJ
Ultra Librarian 3D Model Ultra Librarian NT3H2211W0FTTJ CAD Model

Description

NXP NT3H2211W0FTTJ NFC Tag IC

The NXP NT3H2211W0FTTJ is a high-performance NFC Tag IC designed to offer flexibility and advanced features for various Near Field Communication (NFC) applications. This passive RFID tag, from the prominent semiconductor manufacturer NXP Semiconductors, is engineered to work with NFC-enabled devices for tasks such as data storage, device pairing, and authentication services.

Key Features

  • Memory: The NT3H2211W0FTTJ comes with 2kB of EEPROM memory, which is divided into 64 pages with 4 bytes per page. This ample memory allows for efficient data storage and quick data transfer rates.
  • Communication: It operates at a frequency of 13.56 MHz, which is the standard for NFC communication, ensuring compatibility with a wide range of NFC-enabled devices.
  • Interface: The tag supports the I2C serial bus interface, allowing for easy integration with microcontrollers and other digital systems.
  • Data Protection: Equipped with a configurable password protection mechanism, it ensures the security of your data against unauthorized access.
  • Energy Harvesting: This IC also features an energy harvesting mode, which allows it to power external devices using the energy from the NFC field, thus enabling battery-less solutions.

Applications

The NXP NT3H2211W0FTTJ is suited for a variety of applications, including but not limited to:

  • Smart advertising
  • Consumer electronics pairing
  • Mobile device accessories
  • Smart appliances
  • Business cards and smart packaging
  • Wearable technology

Package and Quality

The IC is packaged in a small, leadless 8-pin HVSON package, which is designed for space-constrained applications. It is compliant with ISO/IEC 14443A and is NFC Forum Type 2 Tag compliant, ensuring high reliability and interoperability with NFC devices globally.

With the NXP NT3H2211W0FTTJ, businesses and developers can create innovative NFC applications that offer convenience, security, and an enhanced user experience.

You May Also Be Interested in

ScioSense
IC RFID READER 110-150KZ 16TSSOP
Need more? Email Us
NXP / Nexperia
PN5180A0HN/HVQFN40//C1/REEL 13 Q / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP T/R
Need more? Email Us
NXP / Nexperia
IC SMART TAG NFC TYPE 2 4HXSON / NFC/RFID Tag and Transponder IC 13560kHz 144Byte 4-Pin HXSON EP T/R
Lowest to $9.5368
STMicroelectronics
IC RFID RDR/TRN 13.56MZ 32VFQFPN
Lowest to $2.7239
NXP / Nexperia
IC TRANSMISSION MOD 40-HVQFN / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP T/R
Lowest to $45.4874
Texas Instruments
IC ANTENNA DRIVER MULT 28HTSSOP / Antenna Driver Automotive 28-Pin HTSSOP EP T/R
Lowest to $8.3129
NXP / Nexperia
IC TRANSMISSION MOD 40-HVQFN / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP Tray
Lowest to $14.6617
Microchip Technology
IC TRANSPONDER FOR RFID 16-SSOP / TRANSPONDER INTERFACE FOR MICROCONTROLLER
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 13.56MHZ DIE
Lowest to $0.5879

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4404 $50.4140
85+ $1.1818 $100.4530
135+ $1.1449 $154.5615
185+ $1.1080 $204.9800
235+ $1.0710 $251.6850
315+ $0.9603 $302.4945
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,162 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess