EN
  • EN
  • DE

SL3S1202FTT,118

Part No SL3S1202FTT,118
Manufacturer NXP / Nexperia
Catalog RFID, RF Access, Monitoring ICs
Description IC RFID TRANSP 840-960MHZ 8TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Features RFID Transponder IC 840MHz ~ 960MHz ISO 18000-6, EPC - - 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer NXP
Series U-Code
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-TSSOP
Family Name SL3S120
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 895328-SL3S1202FTT,118
Ultra Librarian 3D Model Ultra Librarian SL3S1202FTT,118 CAD Model

Description

The SL3S1202FTT,118 is a high-performance integrated circuit (IC) from NXP Semiconductors, designed to provide a robust solution for RFID (Radio-Frequency Identification) applications. This UHF RFID transponder IC is part of NXP's SL3S1202 series and is particularly suitable for use in a variety of tracking and authentication tasks across multiple industries.

Key Features

  • Frequency Range: The IC operates in the UHF frequency range, which is ideal for long-range communication, typically required in supply chain management and inventory tracking systems.
  • Data Storage: It comes with an integrated memory that can store unique identification data, which can be read by RFID readers to track and manage products or assets.
  • Security: The SL3S1202FTT,118 includes features for data protection and security, ensuring that the stored information is safeguarded against unauthorized access or tampering.
  • Power Efficiency: This IC is designed for low-power operation, making it an energy-efficient choice for applications where battery life or power consumption is a concern.
  • Form Factor: Its small form factor allows for easy integration into various product designs without requiring significant space or causing design constraints.

Applications

NXP's SL3S1202FTT,118 is versatile and can be used in a wide array of applications, including:

  • Supply Chain Management
  • Asset Tracking
  • Inventory Control
  • Product Authentication
  • Library Systems
  • Air Baggage Handling

Quality and Reliability

As with all NXP products, the SL3S1202FTT,118 is manufactured to the highest quality standards. The device is tested rigorously to ensure it meets the stringent requirements for reliability and performance in industrial environments. NXP's commitment to excellence makes this IC a trusted choice for businesses looking to implement RFID technology in their operations.

Ordering Information

The SL3S1202FTT,118 is available for order in various quantities to suit the needs of both small and large-scale projects. For detailed ordering and pricing information, interested parties should contact NXP Semiconductors or an authorized distributor.

You May Also Be Interested in

Atmel
IC BASEREADER RFID 125KHZ 16SOIC
Lowest to $68.1818
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $7.7608
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $6.4512
STMicroelectronics
IC RFID READER 13.56MHZ 32-QFN / NFC/RFID Read Only 13560MHz 32-Pin VFQFPN T/R
Lowest to $5.4357
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $9.3755
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $2.6718
Texas Instruments
IC RFID TRANSP 13.56MHZ 14TSSOP
Lowest to $1.3755
Texas Instruments
IC RFID/NFC AFE 13.56MHZ 32QFN
Lowest to $3.1962
Others
Lowest to $28.8819

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9105 $52.3890
42+ $2.3881 $100.3002
65+ $2.3135 $150.3775
90+ $2.2389 $201.5010
116+ $2.1642 $251.0472
155+ $1.9403 $300.7465
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 330 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess