EN
  • EN
  • DE

M24LR04E-RDW6T/2

Part No M24LR04E-RDW6T/2
Manufacturer STMicroelectronics
Catalog RFID, RF Access, Monitoring ICs
Description NFC/RFID 4KBIT EEPROM 13.56MHZ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type RFID Transponder
Frequency 13.56MHz
Standards ISO 15693, ISO 18000-3, NFC
Supply Voltage - Operating 1.8 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Case / Package 8-TSSOP
Win Source Part Number 1064843-M24LR04E-RDW6T/2
Family Name M24LR04E-R
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M24LR04E-RDW6T/2 CAD Model

Description

STMicroelectronics M24LR04E-RDW6T/2 Dual Interface EEPROM

The M24LR04E-RDW6T/2 from STMicroelectronics is a state-of-the-art dual interface EEPROM that provides a versatile data storage solution, combining a traditional I²C interface with an innovative RF interface operating in the 13.56 MHz HF band. This device is part of ST's M24LR series, designed to deliver flexibility and ease of integration for various applications requiring wireless non-volatile memory access.

Key Features

  • Memory Size: 4 Kbits of EEPROM
  • Dual Interface: I²C and ISO 15693 RF interface for wireless communication
  • Energy Harvesting: Capable of harvesting energy from the RF field, reducing the need for an external power supply
  • Data Retention: Guaranteed for a minimum of 40 years
  • Write Endurance: 1 million write cycles per byte, ensuring longevity and reliability
  • Multiple Block Security: Password protection for blocks to secure data
  • Fast Data Transfer: High-speed I²C interface with up to 400 kHz transfer rate
  • Extended Temperature Range: Operating from -40°C to +85°C, suitable for harsh environments

Applications

The M24LR04E-RDW6T/2 is ideal for a wide range of applications where data storage and retrieval need to be performed wirelessly. Its applications include, but are not limited to:

  • Consumer Electronics
  • Medical and Healthcare
  • Industrial Automation
  • Portable Devices
  • Smart Metering
  • Supply Chain and Inventory Tracking

The device's dual interface allows for seamless integration into existing systems that use I²C while also providing the added benefit of wireless communication for remote data access and parameter adjustment. The energy harvesting feature is particularly beneficial for battery-less systems or where battery life extension is critical.

With its robust design and enhanced features, the M24LR04E-RDW6T/2 EEPROM from STMicroelectronics represents a smart choice for designers looking to incorporate a reliable and versatile memory component into their next-generation products.

You May Also Be Interested in

NXP / Nexperia
IC TXRX MODULE 40HVQFN / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP
Lowest to $8.1818
Texas Instruments
IC ANTENNA DRIVER MULT 28HTSSOP / Antenna Driver Automotive 28-Pin HTSSOP EP T/R
Lowest to $8.3129
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Need more? Email Us
NXP / Nexperia
IC UCODE MOD 8-TSSOP / High Performance NFC/RFID Transponder IC
Lowest to $1.6320
NXP / Nexperia
PN5180A0HN/HVQFN40//C1/REEL 13 Q / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP T/R
Need more? Email Us
NXP / Nexperia
NFC/RFID Read/Write 13.56MHz 32-Pin SO Bulk / IC MIFARE HS READER 32SO
Lowest to $9.2183
NXP / Nexperia
IC TRANSMISSION MOD 40-HVQFN / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP T/R
Lowest to $45.4874
NXP / Nexperia
IC STAND ALONE TAG READER 20SOIC
Need more? Email Us
Others
Lowest to $28.8819

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4884 $51.2820
250+ $0.4007 $100.1750
390+ $0.3882 $151.3980
535+ $0.3757 $200.9995
690+ $0.3632 $250.6080
925+ $0.3256 $301.1800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess