EN
  • EN
  • DE

AS3931-ZTSM

Part No AS3931-ZTSM
Manufacturer ams
Catalog RFID, RF Access, Monitoring ICs
Description IC RFID READER 19-150KHZ 16TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Features RFID Reader IC 19kHz ~ 150kHz - SPI 2.4V ~ 5.5V 16-TSSOP (0.173", 4.40mm Width)
Manufacturer ams
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -20°C ~ 65°C
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width)
Case / Package 16-TSSOP
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911709-AS3931-ZTSM
Ultra Librarian 3D Model Ultra Librarian AS3931-ZTSM CAD Model

Description

The AS3931-ZTSM is an RFID Reader IC from ams.

  • Operating Temperature: -20°C to 65°C
  • Status: Obsolete
  • Category: RF/IF and RFID
  • ECCN: EAR99
  • Package: 16-TSSOP (0.173", 4.40mm Width)
  • Packaging: Reel-TR
  • Quantity: 500
  • REACH: Unaffected
  • HTSUS: 8542.39.0001

You May Also Be Interested in

NXP / Nexperia
IC SMART TAG / NFC/RFID Tag and Transponder IC 13560kHz 2KByte 8-Pin XQFN EP T/R
Lowest to $1.6345
Texas Instruments
IC RFID RDR/WRTR 13.56MHZ 32QFN / NFC/RFID Read/Write 13.56MHz 32-Pin VQFN EP T/R
Lowest to $2.9470
NXP / Nexperia
ICODE
Lowest to $0.4657
STMicroelectronics
IC RFID RDR/TRN 13.56MZ 32VFQFPN
Lowest to $2.7239
NXP / Nexperia
IC RFID TRANSP 13.56MHZ 8TSSOP
Lowest to $1.9843
Atmel
IC MULTIPLE ANTENNA DVR 48VQFN
Need more? Email Us
STMicroelectronics
NFC/RFID 4KBIT EEPROM 13.56MHZ
Lowest to $0.6892
NXP / Nexperia
IC TRANSMISSION MOD 40-HVQFN / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP T/R
Lowest to $45.4874
Microchip Technology
IC TRANSPONDER FOR RFID 16-SSOP / TRANSPONDER INTERFACE FOR MICROCONTROLLER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.6988 $62.6868
25+ $4.6754 $116.8850
39+ $4.5299 $176.6661
53+ $4.3832 $232.3096
69+ $4.2377 $292.4013
92+ $3.7988 $349.4896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,620 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess