EN
  • EN
  • DE

NT3H1201W0FHKH

Part No NT3H1201W0FHKH
Manufacturer NXP / Nexperia
Catalog RFID, RF Access, Monitoring ICs
Description IC SMART TAG / NFC/RFID Tag and Transponder IC 13560kHz 2KByte 8-Pin XQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Reel package
Type RFID Transponder
Frequency 13.56MHz
Standards ISO 14443
Interface I2C
Operating Supply Voltage 1.7 V ~ 3.6 V
Operating Temperature Range -40°C ~ 95°C
Package 8-XFQFN Exposed Pad
Manufacturer Package 8-XQFN (1.6x1.6)
Win Source Part Number 790833-NT3H1201W0FHKH
Popularity Medium
Supply and Demand Status Limited
Quantity per package 4k pcs
Family Name NT3H1201
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian NT3H1201W0FHKH CAD Model

Description

NT3H1201W0FHKH - NFC Forum Type 2 Tag with I²C Interface from NXP

The NT3H1201W0FHKH is a cutting-edge NFC (Near Field Communication) Forum Type 2 Tag IC that integrates an I²C interface, designed and manufactured by NXP Semiconductors. This high-performance tag is part of NXP's NTAG I²C plus family, offering fast data transfer and flexible communication options to a wide range of applications such as smart advertising, electronics pairing, device authentication, and NFC-based customer engagement.

With an advanced feature set, the NT3H1201W0FHKH provides 888 bytes of user memory, which can be sectioned off for different uses, and a configurable field detection pin. This enables the tag to detect and signal the presence of a field, making it suitable for power harvesting applications and allowing for a low-power wake-up of host systems.

The device supports the NFC Forum Type 2 Tag operation, ensuring compatibility with the vast ecosystem of NFC-enabled smartphones and tablets. This interoperability is crucial for developers looking to create products that can communicate with the broadest range of consumer devices.

Moreover, the NT3H1201W0FHKH features an I²C interface, which allows for a bidirectional communication channel with a host microcontroller. This interface not only facilitates seamless data exchange between the tag and host but also enables complex use cases where the tag's memory can be dynamically updated or read by the host system. The pass-through mode with the I²C interface allows for fast data transfer rates, enhancing user experiences in scenarios requiring quick data exchange.

For security, the NT3H1201W0FHKH offers password protection and an originality signature, which ensures data integrity and prevents unauthorized access to the tag's resources. This level of security is essential for applications handling sensitive information or requiring strict authentication processes.

Its compact form factor, along with the HVSON8 package, makes the NT3H1201W0FHKH suitable for space-constrained applications, providing designers with flexibility in their hardware layouts.

In summary, the NT3H1201W0FHKH from NXP is a versatile and secure NFC Forum Type 2 Tag IC that brings smart, interactive capabilities to a variety of applications, enhancing user engagement and providing robust communication solutions.

You May Also Be Interested in

NXP / Nexperia
NFC/RFID Read/Write 13.56MHz 32-Pin SO Bulk / IC MIFARE READER 32SO
Lowest to $19.6467
STMicroelectronics
TRANSCEIVER 13.56MHZ 32-VFQFPN
Lowest to $1.8004
NXP / Nexperia
IC UCODE MOD 8-TSSOP / High Performance NFC/RFID Transponder IC
Lowest to $1.6320
NXP / Nexperia
IC RFID TRANSP 13.56MHZ 8TSSOP
Lowest to $1.9843
NXP / Nexperia
IC SMART TAG NFC TYPE 2 4HXSON / NFC/RFID Tag and Transponder IC 13560kHz 144Byte 4-Pin HXSON EP T/R
Lowest to $9.5368
Texas Instruments
IC RFID TRANSP 13.56MHZ 14TSSOP
Lowest to $1.3755
NXP / Nexperia
IC RFID READER 13.56MHZ 32SO
Lowest to $23.3772
NXP / Nexperia
IC TRANSMISSION MOD 40-HVQFN / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP Tray
Lowest to $14.6617
NXP / Nexperia
NFC TYPE2 TAG IC 144/888 BYTES
Lowest to $1.4478

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6345 $57.2075
75+ $1.3412 $100.5900
120+ $1.2993 $155.9160
160+ $1.2574 $201.1840
210+ $1.2154 $255.2340
280+ $1.0897 $305.1160
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,425 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess