EN
  • EN
  • DE

PN5180A0HN/C1Y

Part No PN5180A0HN/C1Y
Manufacturer NXP / Nexperia
Catalog RFID, RF Access, Monitoring ICs
Description PN5180A0HN/HVQFN40//C1/REEL 13 Q / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Reel package
Type RFID Transponder
Frequency 13.56MHz
Standards ISO 14443, ISO 15693, ISO 18000-3
Interface SPI, UART
Operating Supply Voltage 2.7 V ~ 5.5 V
Operating Temperature Range -30°C ~ 85°C
Package 40-VFQFN Exposed Pad
Manufacturer Package 40-HVQFN (6x6)
Win Source Part Number 792450-PN5180A0HN/C1Y
Popularity Medium
Supply and Demand Status Limited
Quantity per package 4k pcs
Family Name PN5180
ECCN 5A992
Country of Origin China, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PN5180A0HN/C1Y CAD Model

Description

The NXP PN5180A0HN/C1Y is a highly integrated NFC frontend solution designed for a wide range of contactless communication and payment applications. This advanced product from NXP Semiconductors provides a robust and efficient interface for NFC-enabled devices, ensuring seamless interoperability and high performance in various use cases.

Key Features:

  • High RF Performance: The PN5180A0HN/C1Y delivers excellent RF performance, which translates to longer read ranges and faster transaction times, making it ideal for a smooth user experience in busy environments.
  • Dynamic Power Control: This feature allows the device to manage its power consumption effectively, ensuring optimal performance while minimizing energy usage, thereby prolonging the battery life of portable devices.
  • Advanced Features: It includes active wave shaping, adaptive wave control, and multiple receiver sensitivity settings, which contribute to reliable communication even in challenging conditions.
  • Support for Multiple Protocols: The PN5180A0HN/C1Y supports a variety of NFC protocols, including ISO/IEC 14443 A/B, FeliCa, and ISO/IEC 15693, providing flexibility for developers to create solutions that can interact with a wide range of NFC tags and devices.
  • Low-Power Card Detection: This function enables the PN5180A0HN/C1Y to detect NFC cards with minimal power consumption, making it an excellent choice for battery-powered applications.
  • EEPROM: An integrated EEPROM allows for easy firmware updates and customization, ensuring the device can adapt to new standards and requirements.

Applications:

  • Point of Sale (POS) terminals
  • ATMs and kiosks
  • Access control systems
  • Public transport ticketing
  • Portable and battery-powered devices

The PN5180A0HN/C1Y is a testament to NXP's commitment to providing advanced solutions for the NFC market. With its superior performance, energy efficiency, and support for multiple protocols, this frontend solution is perfectly suited for developers looking to integrate NFC functionality into their products with ease and confidence.

You May Also Be Interested in

STMicroelectronics
IC RFID READER/TRANSP 32VFQFN
Lowest to $5.4647
Texas Instruments
IC ANTENNA DRIVER MULT 28HTSSOP / Antenna Driver Automotive 28-Pin HTSSOP EP T/R
Lowest to $8.3129
NXP / Nexperia
IC SMART TAG NFC TYPE 2 4HXSON / NFC/RFID Tag and Transponder IC 13560kHz 144Byte 4-Pin HXSON EP T/R
Lowest to $9.5368
STMicroelectronics
IC RFID READER 860-960MHZ 48QFN
Lowest to $67.4437
NXP / Nexperia
IC TRANSMISSION MOD 40-HVQFN / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP Tray
Lowest to $4.1238
Microchip Technology
IC TRANSPONDER FOR RFID 16-SSOP / TRANSPONDER INTERFACE FOR MICROCONTROLLER
Need more? Email Us
Others
Lowest to $28.8819
NXP / Nexperia
IC STAND ALONE TAG READER 20SOIC
Need more? Email Us
Microchip Technology
IC XMITTER 125KHZ FOR TPM 20QFN
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess