EN
  • EN
  • DE

PCF8536AT/1Y

Part No PCF8536AT/1Y
Manufacturer NXP / Nexperia
Catalog PMIC - Display Drivers
Description UNIVERSAL LCD DRIVER FOR LOW MUL / LED, LCD Driver 56-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Display Drivers
Mfr NXP USA Inc.
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Display Type LED, LCD
Configuration 320 Segment
Interface I2C
Digits or Characters 20 Characters, 40 Characters, 320 Elements
Current - Supply 60 µA
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 56-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 56-TSSOP
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 935294042518,568-PCF8536AT/1YTR
Standard Package 2,000
Win Source Part Number 1084334-PCF8536AT/1Y
Ultra Librarian 3D Model Ultra Librarian PCF8536AT/1Y CAD Model

Description

The NXP PCF8536AT/1Y is a sophisticated, low-power LCD driver, designed to drive dot matrix graphic displays offering a high level of functionality and performance. This versatile driver is an ideal solution for a wide range of applications in the automotive, industrial, and consumer electronics sectors, where reliable and clear visual display is essential.

Key Features

  • Display Support: The PCF8536AT/1Y supports a wide range of LCD types, including STN, FSTN, and ASTN, providing flexibility for various display requirements.
  • Interface Options: It comes equipped with multiple interface options including I²C-bus, SPI-bus, and parallel bus interfaces, making it compatible with a broad spectrum of microcontrollers and processors.
  • On-Chip Generation: It features on-chip generation of LCD supply voltage, which minimizes the need for external components and simplifies the overall design.
  • Extended Temperature Range: With an operating temperature range of -40°C to +85°C, the PCF8536AT/1Y is suitable for demanding environments and ensures consistent performance across different temperatures.
  • Low Power Consumption: The device is designed for low power consumption, which is crucial for battery-powered and portable devices, helping to extend their operational life.

Applications

The PCF8536AT/1Y is versatile enough to be used in a variety of applications, including:

  • Automotive dashboards and control panels
  • Industrial machine interfaces
  • Medical equipment displays
  • Home appliances
  • Portable instruments

Technical Specifications

  • Supply voltage: 2.5 V to 5.5 V
  • Display data RAM: 320 segments
  • On-chip oscillator requires no external components
  • Built-in temperature compensation

The PCF8536AT/1Y from NXP is a robust LCD driver that offers designers the flexibility, performance, and ease of integration required for advanced display solutions. Its combination of features and reliability makes it an excellent choice for developers looking to create sophisticated user interfaces with high-quality graphical displays.

You May Also Be Interested in

Maxim Integrated
IC ADC 3 1/2 DIGIT LP 44MQFP / LED Driver 44-MQFP (10x10)
Lowest to $84.2106
Texas Instruments
IC DRVR DOT/BAR DISPLAY 20PLCC / LED, LCD, Vacuum Fluorescent (VF) Driver 20-PLCC (9x9)
Lowest to $69.2538
Texas Instruments
IC SOC PROCESSOR / LED Driver 76-VQFN (9x9)
Lowest to $5.2041
Texas Instruments
DLP DRIVER / DMD Driver 176-NFBGA (7x7)
Lowest to $35.1466
Maxim Integrated
IC DRVR DISPLAY MATRIX 28TQFN / AMOLED Driver 28-TQFN (4x4)
Need more? Email Us
Texas Instruments
IC DRVR 7 SEGMENT 16SOIC / LED Driver 16-SOIC
Lowest to $1.2015
Texas Instruments
IC DRVR 7 SEGMENT 1 DIGIT 16SOIC / LCD Driver 16-SOIC
Need more? Email Us
Texas Instruments
DLP DISPLAY CONTROLLER FOR DLP16 / DLP Driver 176-NFBGA (7x7)
Lowest to $18.5246
Texas Instruments
IC DRVR 7 SEGMNT 1 DIGIT 16TSSOP
Lowest to $0.5062

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess