EN
  • EN
  • DE

BLF7G21LS-160

Part No BLF7G21LS-160
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description RF Manual 16th edition
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1153771-BLF7G21LS-160
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BLF7G21LS-160 CAD Model

Description

Product Overview: BLF7G21LS-160 by NXP

The BLF7G21LS-160 is a cutting-edge LDMOS power transistor designed by NXP Semiconductors, which is renowned for delivering outstanding performance in a wide array of RF power applications. This product is specifically engineered to meet the rigorous demands of high-power amplifiers operating in the 1800 to 2200 MHz frequency range, making it an ideal component for applications such as base station transmitters for mobile radio systems.

Key Features

  • Frequency Range: The BLF7G21LS-160 operates efficiently over a frequency range of 1800 to 2200 MHz, covering critical bands used in telecommunications and broadcast services.
  • High Output Power: With an impressive output power of 160 Watts, this LDMOS transistor is capable of delivering the high power required for professional broadcasting and RF energy applications.
  • High Efficiency: The device boasts an excellent efficiency of 14 dB, ensuring minimal energy waste and reduced operational costs.
  • Integrated ESD Protection: Built-in electrostatic discharge protection safeguards the transistor against sudden voltage spikes, enhancing the longevity and reliability of the device.
  • Thermal Performance: Designed with superior thermal characteristics, the BLF7G21LS-160 maintains stability and performance even under high temperature operations.
  • Ruggedness: This transistor is constructed to withstand severe load mismatch conditions, making it robust and durable for various challenging environments.

Applications

The versatility of the BLF7G21LS-160 allows for its use in a multitude of applications. It is particularly suitable for:

  • Telecommunication base station amplifiers for GSM, CDMA, WCDMA, LTE, and 5G systems
  • Broadcast transmitters for professional radio and television
  • Industrial, scientific, and medical (ISM) applications
  • RF energy applications including plasma generation, heating, and drying

Conclusion

The BLF7G21LS-160 from NXP stands out as a robust and efficient solution for high-power RF applications. Its advanced LDMOS technology, combined with the ability to operate across a broad frequency range, high output power, and integrated protection features, make it a top choice for designers seeking performance and reliability in their RF power systems.

You May Also Be Interested in

Cherry Semiconductor Corporation
5V, 1A Linear Regulator with and ENABLE RESET
Lowest to $0.2864
Cypress Semiconductor Corp
HOTLink Transmitter/Receiver
Need more? Email Us
Brilliance Semiconductor
Very Low Power/Voltage CMOS SRAM 512K X 8 bit
Need more? Email Us
ELAN Microelectronics
2-IN-ONE SCROLLING MOUSE CONTROLLER
Need more? Email Us
National Semiconductor (TI)
5-35MHz DC-Balanced 24-Bit LVDS Serializer and Deserializer
Lowest to $5.3819
Citizen
Mono-Color Upward-Lighting Type
Lowest to $19.4872
Coilcraft
SMT Power Inductors - DO3316P Series
Need more? Email Us
COSMO
REED RELAY
Lowest to $1.9713
Texas Instruments
CMOS 8-Stage Static Shift Registers
Lowest to $0.3865

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $116.5414 $116.5414
2+ $112.7820 $225.5640
3+ $109.0226 $327.0678
4+ $97.7444 $390.9776
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,185 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess