EN
  • EN
  • DE
  • IT

HDC1010YPAT

Part No HDC1010YPAT
Manufacturer Texas Instruments
Catalog Moisture Sensors, Humidity
Description SENSOR HUMI/TEMP 3.3V I2C 2% SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Sensor Type Humidity, Temperature
Humidity Range 0 to 100% RH
Output Type I2C
Output 14b
Accuracy ±2%
Response Time 15s
Supply Voltage - Operating 2.7 V to 5.5 V
Mounting SMD (SMT)
Temperature Range - Operating -20°C to 70°C
Win Source Part Number 1042938-HDC1010YPAT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HDC1010YPAT CAD Model

Description

Product Overview: HDC1010YPAT by Texas Instruments

The HDC1010YPAT is a high-performance humidity and temperature sensor manufactured by Texas Instruments (TI), designed to deliver precise measurements with a minimal footprint. This integrated sensor provides digital output data and is optimized for low-power operations, making it an ideal choice for a wide range of applications, including home automation, consumer electronics, and industrial systems.

Key Features

  • High Accuracy: The HDC1010YPAT offers excellent measurement accuracy, with ±2% relative humidity and ±0.2°C temperature accuracy, ensuring reliable readings for critical applications.
  • Integrated Design: Combining humidity and temperature sensors in one package, this device simplifies the design and reduces the size of the end product.
  • Low Power Consumption: Designed with energy efficiency in mind, the HDC1010YPAT is suitable for battery-powered devices, thanks to its low power consumption.
  • Wide Operating Range: The sensor operates over a wide range of humidity (0 to 100% RH) and temperature (-40 to 125°C), making it versatile for various environmental conditions.
  • Easy Integration: With an I2C interface, the HDC1010YPAT allows for simple integration into existing systems with minimal development effort.

Applications

  • Smart Thermostats
  • Home Automation Systems
  • Portable Consumer Devices
  • Weather Stations
  • Industrial Monitoring Systems

The HDC1010YPAT is provided in a small 6-pin DFN package, which is designed to occupy minimal space on a printed circuit board (PCB). Its robust design ensures stable performance over the product's lifespan, even in harsh environmental conditions.

As a product from Texas Instruments, a leader in semiconductor solutions, the HDC1010YPAT is backed by TI's commitment to quality and support. This sensor is an excellent choice for developers looking to incorporate reliable environmental sensing into their next project.

You May Also Be Interested in

Maxim Integrated
±3°C Factory preset trip point temperature switch with no analog output 5-SOT-23 -55 to 125
Need more? Email Us
Honeywell
SENSOR HUMID/TEMP 5V I2C 4% SMD / Humidity, Temperature 0 ~ 100% RH I²C ±4% RH 6 s Surface Mount
Lowest to $11.7911
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Microchip Technology
IC, TEMP SENSOR, +/- 1 DEG, DFN-10; IC Output Type: Digital; Sensing Accuracy Ra
Lowest to $3.3129
TE Connectivity
HTU31D I.C 31D RH/T DIGITAL R500
Need more? Email Us
Microchip Technology
SENSOR DIGITAL -55C-125C SOT23-5 / Temperature Sensor Digital, Local -55°C ~ 125°C 11 b SOT-23-5
Need more? Email Us
Silicon Labs
SENS HUMI/TEMP 3.3V I2C 3% 24QFN
Need more? Email Us
Sensirion AG
SENSOR HUMID/TEMP / Humidity, Temperature 0 ~ 100% RH I²C ±1.8% RH 4 s Surface Mount
Lowest to $1.3068
Maxim Integrated
SENSOR DIGITAL -55C-125C 8SOIC / Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-SOIC
Lowest to $4.9478

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4312 $51.0552
44+ $2.2774 $100.2056
69+ $2.2004 $151.8276
98+ $2.0466 $200.5668
127+ $1.9696 $250.1392
159+ $1.8927 $300.9393
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,740 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess