EN
  • EN
  • DE

CD4543BMT

Part No CD4543BMT
Manufacturer Texas Instruments
Catalog PMIC - Display Drivers
Description IC DRVR 7 SEGMENT 1 DIGIT 16SOIC  /  LCD Driver 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Display Drivers
Mfr Texas Instruments
Package Tape & Reel
Display Type LCD
Configuration 7 Segment
Interface BCD
Digits or Characters 1 Digit
Current - Supply 40 nA
Voltage - Supply 3V ~ 18V
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number CD4543
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-32051-2,CD4543BMTE4-ND,CD4543BMTE4,CD4543BMTG4-ND,296-32051-1,TEXTISCD4543BMT,CD4543BMTG4,CD4543BMT-ND,2156-CD4543BMT,296-32051-6
Standard Package 250
Win Source Part Number 1051563-CD4543BMT
Ultra Librarian 3D Model Ultra Librarian CD4543BMT CAD Model

Description

Product Overview: CD4543BMT from Texas Instruments

The CD4543BMT is a CMOS BCD-to-seven-segment latch/decoder/driver designed and manufactured by Texas Instruments. This integrated circuit is tailored for liquid crystal and LED display applications, providing a versatile solution for converting binary-coded decimal (BCD) input data into signals that drive displays.

The device features a four-bit BCD input structure, a latch storage section, a BCD-to-seven-segment decoder, and an output drive capability. It is capable of driving displays directly, simplifying the design of display systems. The CD4543BMT operates with a supply voltage ranging from 3V to 18V, making it suitable for various applications, from battery-operated devices to industrial control panels.

The CD4543BMT comes in a compact surface-mount package, specifically the SOIC (Small Outline Integrated Circuit) format, which allows for efficient use of PCB space. This makes it an ideal choice for space-constrained applications. The device also offers phase input protection, ensuring that it remains reliable and stable under adverse conditions.

Texas Instruments has designed the CD4543BMT to be highly versatile, with features such as lamp test provision, blanking control to disable the outputs, and a latch enable feature that allows the BCD inputs to be stored. Additionally, the device can be interfaced with a series of other CMOS logic families, thanks to its standardized input levels.

The CD4543BMT is commonly used in a wide range of applications, from simple numeric displays in consumer electronics to complex instrumentation panels. Its robust design and ability to operate over a wide temperature range make it suitable for both commercial and industrial environments.

Overall, the CD4543BMT from Texas Instruments represents a reliable and efficient solution for driving seven-segment displays, with its combination of a BCD input structure, latch/decoder function, and output drive capability, all in a single integrated circuit.

You May Also Be Interested in

Maxim Integrated
IC DRVR 7 SEGMNT 4 DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEGMNT 8 DIGIT 28PLCC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 4 DIGIT 20SOIC / LED Driver 20-SOIC
Lowest to $14.5523
NXP / Nexperia
IC DRVR DOT MATRIX 56VSOP
Lowest to $26.1941
ON Semiconductor
IC DRVR 27/54 SEGMENT 36QFP
Lowest to $5.8209
Harris Corporation
BCD-TO-SEVEN-SEGMENT LATCH
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 8 DIGIT 24SOIC / LED Driver 24-SOIC
Lowest to $50.7549
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 8 DIGIT 24SOIC / LED Driver 24-SOIC
Lowest to $13.0573
ON Semiconductor
OTHERS / Driver
Lowest to $43.2975

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess