Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers
Mfr Texas Instruments
Series -
Package Tray
Product Status Active
Display Type DLP
Configuration -
Interface I²C, SPI
Digits or Characters -
Current - Supply 69 mA
Voltage - Supply 1.045V ~ 1.155V, 1.64V ~ 1.96V
Temperature Range - Operating -30°C ~ 85°C
Mounting Type Surface Mount
Package / Case 176-VFBGA
Supplier Device Package 176-NFBGA (7x7)
Base Product Number DLPC3421
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1368321-DLPC3421ZVB
Ultra Librarian 3D Model Ultra Librarian DLPC3421ZVB CAD Model

Description

Texas Instruments DLPC3421ZVB Product Overview

The DLPC3421ZVB from Texas Instruments (TI) is a cutting-edge digital controller purposed for advanced display applications. As a pivotal component in TI's DLP® technology system, the DLPC3421ZVB is engineered to work seamlessly with DLP display chipsets to deliver high-resolution, high-speed switching, and accurate color reproduction, making it an ideal solution for a range of products including portable projectors, digital signage, and 3D scanning systems.

This controller boasts a high degree of integration, which simplifies design efforts and accelerates time-to-market for manufacturers. It supports a variety of light sources, such as LEDs and lasers, providing versatility in the design of display systems. The DLPC3421ZVB is designed to drive DLP technology-based systems with high efficiency, ensuring minimal power consumption and heat generation, which is crucial for portable and compact devices.

One of the key features of the DLPC3421ZVB is its advanced image processing capabilities. It can manage complex algorithms to correct image distortion, ensure uniformity, and enhance image quality. This results in crisp, clear, and vibrant images that are essential for a superior viewing experience. Additionally, the controller supports a wide range of input formats, giving developers the flexibility to incorporate various multimedia sources into their designs.

For developers, TI provides comprehensive support through detailed documentation, reference designs, and evaluation modules, which significantly eases the development process. The DLPC3421ZVB is also backed by TI's renowned customer service and technical support, ensuring that assistance is readily available when needed.

In summary, the Texas Instruments DLPC3421ZVB is a sophisticated and reliable digital controller that enhances the performance and functionality of DLP-based display systems. Its integration capabilities, power efficiency, and advanced image processing make it a top choice for developers looking to create cutting-edge display solutions.

You May Also Be Interested in

Microchip Technology
3-1/2 DIGIT A/D CONVERTERS | IC ADC 3 1/2 DIGIT 28PLCC
Need more? Email Us
ECAD model for TC14433ELI
Texas Instruments
4 1/2-DIGIT PRECISION ANALOG-TO-DIGITAL CONVERTERS
Lowest to $4.8082
ECAD model for TLC7135CDWRG4
Alpha Industries
800mA Low Dropout Regulator SCSI-II Active Terminator
Lowest to $0.1695
ECAD model for AS1117
Maxim Integrated
Triplexed LCD Decoder/Drivers
Lowest to $9.7447
ECAD model for MAX7233BFIPL
Texas Instruments
IC DRVR 7 SEGMNT 1 DIGIT 16TSSOP
Lowest to $0.7304
ECAD model for CD74HC4511PWR
NXP / Nexperia
Universal LCD driver for low multiplex rates
Lowest to $24.4723
ECAD model for PCF85176H
NXP / Nexperia
IC DRVR 7 SEGMENT DIE
Lowest to $9.8526
ECAD model for PCF8576CU/2/F2,026
Microchip Technology
3-3/4 DIGIT A/D CONVERTER WITH FREQUENCY COUNTER AND LOGIC PROBE | IC ADC 3 3/4DGT LGC PROBE 44MQFP
Need more? Email Us
ECAD model for TC820CKW
Maxim Integrated
IC DRVR 7 SEGMENT 4 DIGIT 40DIP
Need more? Email Us
ECAD model for ICM7211AIPL+

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.0306
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.2771
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.8245
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.5550 $66.2200
8+ $13.5836 $108.6688
12+ $13.1591 $157.9092
16+ $12.7346 $203.7536
21+ $12.3102 $258.5142
28+ $11.0367 $309.0276
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 510 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention