EN
  • EN
  • DE

HDC1000YPAR

Part No HDC1000YPAR
Manufacturer Texas Instruments
Catalog Moisture Sensors, Humidity
Description SENSOR HUMI/TEMP 3.3V I2C 3% SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Reel - TR
Status Not For New Designs
Sensor Type Humidity, Temperature
Humidity Range 0 to 100% RH
Output Type I2C
Output 14b
Accuracy ±3% RH
Response Time 15s
Supply Voltage - Operating 2.7 V to 5.5 V
Mounting SMD (SMT)
Temperature Range - Operating -20°C to 60°C
Win Source Part Number 081136-HDC1000YPAR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in HVAC, System Monitoring, Consumer Electronics, Medical, Commercial, Automotive, Portable Devices
Ultra Librarian 3D Model Ultra Librarian HDC1000YPAR CAD Model

Description

The HDC1000YPAR is a high-performance, state-of-the-art humidity and temperature sensor from Texas Instruments, a leading global semiconductor company. Designed with cutting-edge technology, this sensor offers superior accuracy and exceptional functionality, making it a top choice for a wide range of applications.

One of the standout features of the HDC1000YPAR is its precision. It offers an impressive relative humidity accuracy of ±2% and a temperature accuracy of ±0.2°C, ensuring reliable and precise measurements. With a humidity range of 0 to 100% and a temperature range of -40 to 125°C, it can operate effectively in a broad spectrum of environments.

The HDC1000YPAR is designed with an integrated heating element that aids in dissipating condensation and moisture, thereby reducing offset errors. This feature also improves measurement accuracy and enhances the overall performance of the sensor. Moreover, the sensor's high resistance to chemicals and contaminants further increases its durability and longevity.

This sensor is designed with a digital I2C interface, making it easy to integrate into various systems. It also supports a wide supply voltage range from 2.7V to 5.5V, providing flexibility in its implementation. The HDC1000YPAR comes in a compact 3mm x 3mm DFN package, making it ideal for space-constrained applications.

The HDC1000YPAR is also energy efficient. It operates at a low average current of 1.2µA (at 1sps), which makes it suitable for battery-powered systems. The low power consumption, combined with its high accuracy and wide operating range, makes the HDC1000YPAR an excellent choice for applications such as HVAC systems, weather stations, home automation systems, handheld meters, and industrial control systems.

In conclusion, the HDC1000YPAR from Texas Instruments is a high-quality, high-accuracy humidity and temperature sensor that offers superior performance, durability, and efficiency. Its advanced features, combined with its compact size and low power consumption, make it an excellent choice for a wide range of applications.

You May Also Be Interested in

Aosong
±2%RH -40℃~+80℃ 0%RH~100%RH I2C SIP-4 Humidity, Moisture Sensors RoHS
Lowest to $2.0752
Honeywell
SENSOR HUMID/TEMP 5V I2C 4% SMD
Lowest to $17.2059
Renesas Electronics America
SENSOR HUMIDITY 90% RH SMD
Lowest to $4.3640
Honeywell
SENS HUMIDITY 5V ANLG 3.5% 3SIP
Lowest to $11.8868
Omron
SENS HUMID 24V LCD/SDCARD 2.5%
Need more? Email Us
Aosong
±2%RH -40℃~+120℃ 0%RH~100%RH I2C SMD Humidity, Moisture Sensors RoHS
Lowest to $0.5239
TE Connectivity
HPP845E034R4 TE Connectivity / Measurement Specialties Board Mount Humidity Sensors I.C 20D RH/T B400 DIGITAL datasheet, inventory, & pricing.
Lowest to $2.4448
NXP / Nexperia
Need more? Email Us
Omron
SENS HUMID 24V LCD/SDCARD 2.5%
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.7921 $53.9605
12+ $8.8551 $106.2612
18+ $8.5784 $154.4112
25+ $8.3017 $207.5425
32+ $8.0249 $256.7968
42+ $7.1948 $302.1816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,041 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess