EN
  • EN
  • DE

CD74HC4511PWR

Part No CD74HC4511PWR
Manufacturer Texas Instruments
Catalog PMIC - Display Drivers
Description IC DRVR 7 SEGMNT 1 DIGIT 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers
Mfr Texas Instruments
Series 74HC
Package Tape & Reel
Product Status Active
Display Type LED
Configuration 7 Segment
Interface BCD
Digits or Characters 1 Digit
Current - Supply 8 µA
Voltage - Supply 2V ~ 6V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number 74HC4511
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1368315-CD74HC4511PWR
Ultra Librarian 3D Model Ultra Librarian CD74HC4511PWR CAD Model

Description

Product Overview: CD74HC4511PWR from Texas Instruments

The CD74HC4511PWR is a high-performance CMOS (Complementary Metal-Oxide Semiconductor) integrated circuit from Texas Instruments, renowned for its reliability and versatility in digital applications. This device is specifically designed as a BCD-to-7 segment latch/decoder/driver, making it an ideal choice for interfacing with numeric displays, particularly LED-based 7-segment displays.

The CD74HC4511PWR operates with a broad supply voltage range from 2V to 6V, providing designers with flexibility in various system voltage levels. This feature ensures compatibility with other logic families and the ability to work in both battery-powered and line-powered applications. Additionally, the device's low power consumption and balanced propagation delays make it a resource-efficient option for handheld and power-sensitive designs.

With its latch storage capability, the CD74HC4511PWR can retain the input information, allowing the display to remain steady even when the data on the input lines changes. This is particularly useful in multiplexed applications where stability and clarity of the displayed information are paramount. The device also includes a lamp test function that can be used during system diagnostics to verify the correct operation of the display segments, as well as a blanking input to turn off all outputs, which is useful for power-saving modes or when no display is needed.

The CD74HC4511PWR is available in a TSSOP (Thin Shrink Small Outline Package) form factor, which is both space-saving and suitable for automated surface-mount assembly processes. This packaging makes it a practical choice for modern compact electronic devices where board space is at a premium.

As part of Texas Instruments' commitment to quality, the CD74HC4511PWR is designed to meet or exceed the stringent standards set by the industry, ensuring high reliability and performance for the end-user. Whether used in consumer electronics, automotive dashboards, industrial control panels, or any application requiring a reliable interface with a 7-segment display, the CD74HC4511PWR stands out as a top-tier component from a trusted manufacturer.

For designers and engineers looking for a robust and efficient solution to drive numeric displays, the CD74HC4511PWR by Texas Instruments is a compelling choice that combines functionality, reliability, and ease of integration.

You May Also Be Interested in

Texas Instruments
DLP DRIVER / DMD Driver 176-NFBGA (7x7)
Lowest to $35.1466
NXP / Nexperia
IC DRVR 7 SEGMENT DIE
Lowest to $8.7970
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 28PLCC / LED Driver 28-PLCC (11.51x11.51)
Need more? Email Us
Texas Instruments
IC DRVR DOT/BAR DISPLAY 20PLCC / LED, LCD, Vacuum Fluorescent (VF) Driver 20-PLCC (9x9)
Lowest to $69.2538
Silicon Labs
IC DRVR 128 SEGMENT 48QFN / LCD Driver 48-QFN (7x7)
Lowest to $13.0971
Texas Instruments
IC SOC PROCESSOR / LED Driver 76-VQFN (9x9)
Lowest to $5.2041
Texas Instruments
IC DRVR 7 SEGMENT 1 DIGIT 16SOIC / LCD Driver 16-SOIC
Need more? Email Us
Maxim Integrated
IC DRVR DISPLAY MATRIX 28TQFN / AMOLED Driver 28-TQFN (4x4)
Need more? Email Us
Texas Instruments
IC DRVR 7 SEGMNT 1 DIGIT 16TSSOP / LCD Driver 16-TSSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5062 $50.6200
245+ $0.4153 $101.7485
375+ $0.4024 $150.9000
515+ $0.3894 $200.5410
665+ $0.3764 $250.3060
890+ $0.3375 $300.3750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,899 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess