Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Display Drivers
Mfr Texas Instruments
Package Tube
Display Type LED
Configuration 7 Segment
Interface BCD
Current - Supply 7 mA
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 74LS47
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names SN74LS47DE4-ND,-296-3711-5-ND,2156-SN74LS47D,-SN74LS47DG4-NDR,-SN74LS47DG4,296-3711-5,SN74LS47DE4,-SN74LS47D-NDR,TEXTISSN74LS47D
Standard Package 40
Win Source Part Number 1095108-SN74LS47D
Ultra Librarian 3D Model Ultra Librarian SN74LS47D CAD Model

Description

The SN74LS47D is a BCD-to-Seven-Segment Decoder/Driver designed by Texas Instruments, tailored to interface between digital counting or computing equipment and display devices. This integrated circuit (IC) is specifically engineered to convert binary coded decimal (BCD) input data into signals that drive 7-segment displays.

Key Features

  • Logic Family: LS - Low-power Schottky
  • Operating Voltage: 4.75 V to 5.25 V
  • Output Current: Capable of sourcing up to 40 mA
  • Package: SOIC-16, providing a compact surface-mount solution
  • Direct Drive: To common-cathode LED displays
  • Lamp Test and Blanking: Inputs to test the display and blank the display without affecting the internal operation of the chip

Applications

The SN74LS47D is suitable for a wide range of applications in digital systems where numeric or alphanumeric display output is required. Common usage scenarios include:

  • Electronic counters
  • Digital clocks and timers
  • Instrumentation displays
  • Calculator displays

Performance and Quality

Texas Instruments ensures that the SN74LS47D meets rigorous standards for performance and reliability. The device operates efficiently within the industrial temperature range and is characterized for operation from 0°C to 70°C. With its low power consumption and high noise immunity, it is an excellent choice for portable and energy-sensitive applications.

Design and Integration

The SN74LS47D is designed for easy integration into your system with minimal external components required. Its pin configuration is standardized for the 7-segment display drivers, which simplifies the PCB design process. Additionally, the IC's compatibility with other TTL logic families allows for seamless integration into existing designs.

For detailed product specifications, application notes, and support resources, visit the Texas Instruments official website or consult the SN74LS47D datasheet.

You May Also Be Interested in

Texas Instruments
IC DRVR 7 SEGMENT 16TSSOP
Lowest to $0.5484
ECAD model for CD4511BPW
ams
8-Digit LED Display Drivers
Lowest to $12.2622
ECAD model for AS1106PL
NXP / Nexperia
IC DRVR 7 SEGMENT DIE
Lowest to $9.8526
ECAD model for PCF8576CU/2/F2,026
Texas Instruments
DLP DISPLAY CONTROLLER FOR DLP16 / DLP Driver 176-NFBGA (7x7)
Need more? Email Us
ECAD model for DLPC3420ZVB
NXP / Nexperia
40 X 4 UNIVERSAL LCD DRIVER FOR
Lowest to $1.8960
ECAD model for PCF85176T/1Y
Rohm Semiconductor
IC DRVR 128 SEGMENT 48TQFP
Need more? Email Us
ECAD model for ML9477TBZAMX
NXP / Nexperia
IC DRVR 7 SEGMENT 64TQFP
Need more? Email Us
ECAD model for PCF8537AH/1,518
Texas Instruments
Monolithic Triple 2.8 ns CRT Driver
Need more? Email Us
ECAD model for LM2412
Maxim Integrated
IC DRVR 7 SEGMENT 4 DIGIT 40DIP
Need more? Email Us
ECAD model for ICM7211AIPL+

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4477 $57.9080
95+ $1.1879 $112.8505
150+ $1.1508 $172.6200
205+ $1.1136 $228.2880
265+ $1.0765 $285.2725
350+ $0.9652 $337.8200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,500 pieces
MOQ: 40 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention