EN
  • EN
  • DE

LM3914V/NOPB

Part No LM3914V/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Display Drivers
Description IC DRVR DOT/BAR DISPLAY 20PLCC / LED, LCD, Vacuum Fluorescent (VF) Driver 20-PLCC (9x9)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Display Drivers
Mfr Texas Instruments
Package Bulk
Display Type LED, LCD, Vacuum Fluorescent (VF)
Configuration Dot/Bar Display
Digits or Characters 10 Steps
Current - Supply 6.1 mA
Voltage - Supply 3V ~ 20V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 20-LCC (J-Lead)
Supplier Device Package 20-PLCC (9x9)
Base Product Number LM3914
MSL Level 2A (4 Weeks)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LM3914VNOPB,-LM3914V-NDR,-LM3914V/NOPB-ND,LM3914V-NDR
Standard Package 40
Win Source Part Number 1031691-LM3914V/NOPB
Ultra Librarian 3D Model Ultra Librarian LM3914V/NOPB CAD Model

Description

Product Overview: LM3914V/NOPB from Texas Instruments

The LM3914V/NOPB is a monolithic integrated circuit from Texas Instruments, designed to visually display analog voltage levels through a series of 10 LEDs. This innovative component provides a linear analog display, making it an ideal choice for a wide range of applications, including battery monitors, fluid levels, and audio equipment.

One of the key features of the LM3914V/NOPB is its ability to drive LEDs, LCDs, or vacuum fluorescents with a current range of 1 mA to 30 mA. This versatility ensures that it can be used in both low-power and high-brightness requirements. The device operates on a single supply voltage ranging from 3V to 18V, which makes it suitable for various electronic systems without needing additional power supplies.

The LM3914V/NOPB is designed for ease of use, with a minimal number of external components required. Its internal voltage reference from 1.2V to 12V and adjustable current limiting add to its flexibility. The device features an internal resistor divider network, which allows for the direct connection of the input voltage without the need for additional scaling resistors.

Another advantage of the LM3914V/NOPB is its expandability. Multiple devices can be cascaded for a longer display without the need for additional interfacing. This makes it possible to create extended bar graphs or dot displays that provide an immediate visual representation of analog signals.

The LM3914V/NOPB comes in a robust, lead-free PDIP (Plastic Dual-In-Line Package) with the NOPB (No Lead (Pb) Balls) designation, highlighting Texas Instruments' commitment to environmentally friendly manufacturing practices. The device's operational temperature range from -40°C to +85°C ensures reliable performance in a variety of environments.

Whether you're designing a simple level indicator or a complex monitoring system, the LM3914V/NOPB offers a straightforward, reliable solution for converting analog signals into a meaningful visual display. Its ease of use, coupled with Texas Instruments' reputation for high-quality components, makes it a valuable addition to any electronics project.

You May Also Be Interested in

Harris Corporation
BCD-TO-SEVEN-SEGMENT LATCH
Need more? Email Us
SG Micro Corp
TQFN-16-EP(3x3) Display Drivers RoHS
Lowest to $0.5821
Texas Instruments
IC DRVR 7 SEGMENT 1 DIGIT 16SOIC
Need more? Email Us
ON Semiconductor
LCD Driver
Need more? Email Us
NXP / Nexperia
LCD Driver 56-TSSOP
Need more? Email Us
Texas Instruments
IC DRVR 7 SEGMENT 1 DIGIT 16SOIC
Lowest to $0.3108
Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us
Raio
3V~3.6V LQFP-100(14x14) Display Drivers RoHS
Lowest to $13.0971
Macroblock
SSOP-24 Display Drivers RoHS
Lowest to $0.1456

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $69.2538 $69.2538
2+ $67.0896 $134.1792
3+ $64.9254 $194.7762
4+ $62.7612 $251.0448
6+ $56.2687 $337.6122
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess