EN
  • EN
  • DE

TLC6983RRFR

Part No TLC6983RRFR
Manufacturer Texas Instruments
Catalog PMIC - Display Drivers
Description IC SOC PROCESSOR / LED Driver 76-VQFN (9x9)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Display Type LED
Configuration 48 x 16 (Matrix)
Interface -
Digits or Characters 8 Steps, 256 Steps, 65536 Steps
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 76-VFQFN Exposed Pad
Supplier Device Package 76-VQFN (9x9)
Base Product Number TLC6983
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1355391-TLC6983RRFR
Ultra Librarian 3D Model Ultra Librarian TLC6983RRFR CAD Model

Description

The Texas Instruments TLC6983RRFR is a cutting-edge integrated circuit designed for precision and performance in a wide array of electronic applications. This device is part of the TLC6983 family, known for its high-quality analog-to-digital conversion capabilities. It is particularly well-suited for systems that require accurate data acquisition, signal processing, and industrial automation.

Key Features

  • High-Resolution ADC: The TLC6983RRFR offers top-notch analog-to-digital conversion with a high resolution, ensuring precise measurement of analog signals.
  • Low Power Consumption: Designed for efficiency, this product consumes minimal power, making it ideal for battery-powered or energy-sensitive applications.
  • Robust Design: With Texas Instruments' commitment to quality, this device is built to withstand harsh industrial environments and provide reliable performance over a wide temperature range.
  • Flexible Interface Options: The TLC6983RRFR supports various digital interfaces, allowing for easy integration into different system architectures.

Applications

The TLC6983RRFR is versatile and can be used in numerous applications, including:

  • Medical instrumentation
  • Industrial control systems
  • Data acquisition systems
  • Automotive electronics
  • Portable instrumentation

Technical Specifications

This device comes with the following technical specifications:

  • Resolution: [Include specific resolution]
  • Sampling Rate: [Include specific sampling rate]
  • Input Voltage Range: [Include specific voltage range]
  • Operating Temperature Range: [Include specific temperature range]
  • Package Type: [Include specific package information]

Quality and Support

As with all Texas Instruments products, the TLC6983RRFR is backed by comprehensive technical support and documentation. Customers can also expect a high standard of quality and reliability, ensuring that their end products function seamlessly with this integrated circuit at their core.

You May Also Be Interested in

Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us
Maxim Integrated
5 X 7 MATRIX LED DISPLAY DRIVER
Lowest to $57.8703
Maxim Integrated
IC DRVR 7 SEGMNT 8 DIGIT 28PLCC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 8 DIGIT 24SOIC / LED Driver 24-SOIC
Lowest to $50.7549
Texas Instruments
IC DMD CONTROLLER 516BGA
Lowest to $479.6459
NXP / Nexperia
IC DRVR DOT MATRIX 56VSOP
Lowest to $26.1941
SANYO Semiconductor (U.S.A) Corporation
DISPLAY CONTROLLER IC / Driver
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEGMENT 4 DIGIT 40DIP
Need more? Email Us
SG Micro Corp
TQFN-16-EP(3x3) Display Drivers RoHS
Lowest to $0.5821

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3879 $53.8790
23+ $4.4208 $101.6784
36+ $4.2827 $154.1772
49+ $4.1445 $203.0805
63+ $4.0064 $252.4032
84+ $3.5919 $301.7196
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess