EN
  • EN
  • DE
  • IT

DLPC3436CZVB

Part No DLPC3436CZVB
Manufacturer Texas Instruments
Catalog PMIC - Display Drivers
Description DLP DRIVER / DMD Driver 176-NFBGA (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers
Mfr Texas Instruments
Series -
Package Tray
Product Status Active
Display Type DMD
Configuration -
Interface I²C, Parallel
Digits or Characters -
Voltage - Supply 1.045V ~ 1.155V
Temperature Range - Operating -30°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 176-VFBGA
Supplier Device Package 176-NFBGA (7x7)
Base Product Number DLPC3436
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1353392-DLPC3436CZVB
Ultra Librarian 3D Model Ultra Librarian DLPC3436CZVB CAD Model

Description

DLPC3436CZVB Digital Controller from Texas Instruments

The DLPC3436CZVB is a cutting-edge digital controller designed and manufactured by Texas Instruments (TI), a globally recognized leader in semiconductor technology. This product is specifically engineered to provide reliable control and management of DLP display systems, making it a vital component for a wide array of applications including video and data display, 3D scanning, and machine vision.

The DLPC3436CZVB controller is part of the DLP3000 chipset family and is intended to be used with the DLP3000 Digital Micromirror Device (DMD) and the DLPA2005 PMIC/LED driver. The integration of these components offers a complete system solution that enables high-resolution and high-speed pattern display, with a focus on compact and power-efficient designs.

Key Features:

  • Advanced Light Control: This controller provides precise management of the DMD, allowing for rapid and accurate light modulation which is essential for producing sharp and vibrant images.
  • High-Speed Interface: With a dedicated high-speed interface, the DLPC3436CZVB ensures seamless communication with the DMD, facilitating quick data transfers and reducing latency in image projection.
  • Compact Design: Its small footprint makes it an excellent choice for portable and space-constrained applications, without compromising on performance.
  • Energy Efficiency: TI's focus on power management is evident in the DLPC3436CZVB's design, which operates with minimal power consumption, contributing to longer battery life in portable devices.

Potential Applications:

  • Portable projectors
  • Interactive displays
  • 3D scanning systems
  • Machine vision solutions
  • Augmented reality (AR) devices

Overall, the DLPC3436CZVB from Texas Instruments represents a blend of performance, efficiency, and versatility, making it an ideal solution for developers and manufacturers seeking to create advanced digital display systems. Its robust design and comprehensive feature set ensure that it can meet the demands of a wide range of industrial, commercial, and consumer applications.

You May Also Be Interested in

Texas Instruments
DLP DISPLAY CONTROLLER FOR DLP16 / DLP Driver 176-NFBGA (7x7)
Lowest to $20.7476
Texas Instruments
IC DRVR 7 SEGMENT 16TSSOP
Lowest to $0.5484
Silicon Labs
IC DRVR 128 SEGMENT 48TQFP / LCD Driver 48-TQFP (7x7)
Lowest to $6.5194
Maxim Integrated
IC DRVR DISPLAY MATRIX 28TQFN / AMOLED Driver 28-TQFN (4x4)
Need more? Email Us
NXP / Nexperia
UNIVERSAL LCD DRIVER FOR LOW MUL / LED, LCD Driver 56-TSSOP
Need more? Email Us
Texas Instruments
IC DRVR DOT/BAR DISPLAY 20PLCC / LED, LCD, Vacuum Fluorescent (VF) Driver 20-PLCC (9x9)
Lowest to $176.8422
NXP / Nexperia
AUTOMOTIVE 32 X 4 LCD DRIVER FOR
Need more? Email Us
ON Semiconductor
IC DRVR DISPLAY CTRL 64SQFP / LCD Driver 64-SPQFP (10x10), 64-SQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2 DIGIT LP 44MQFP / LED Driver 44-MQFP (10x10)
Lowest to $94.3159

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.8291 $67.6582
4+ $27.7573 $111.0292
6+ $26.8898 $161.3388
8+ $26.0224 $208.1792
10+ $25.1550 $251.5500
14+ $22.5528 $315.7392
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess