EN
  • EN
  • DE

DS160UP822NJXR

Part No DS160UP822NJXR
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description UPI 2.0, 16 GBPS, 8-CHANNEL LINE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000375-DS160UP822NJXR
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) -Interface -Signal Buffers, Repeaters, Splitters
Package Tape & Reel (TR)
Type Buffer, ReDriver
Applications PCI Express
Voltage - Supply 3V ~ 3.6V
Operating Temperature -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 64-WFQFN Exposed Pad
Supplier Device Package 64-WQFN (5.5x10)
Ultra Librarian 3D Model Ultra Librarian DS160UP822NJXR CAD Model

Description

Introducing the DS160UP822NJXR from Texas Instruments

The DS160UP822NJXR is a cutting-edge signal conditioning and retiming repeater designed by Texas Instruments (TI) to specifically address the needs of high-speed signal chains. This innovative component is a vital piece of technology for modern electronic systems that require the transmission of high-speed data signals with integrity and reliability over long or challenging PCB traces and cables.

Key Features and Benefits

  • High-speed Performance: The DS160UP822NJXR supports data rates up to 16 Gbps, making it suitable for a range of high-speed interfaces such as PCIe, SATA, and USB.
  • Signal Conditioning: With advanced signal conditioning capabilities, this repeater can compensate for signal degradation caused by lossy channels, thereby extending the reach of high-speed signals without compromising data integrity.
  • Flexible Integration: The device comes in a compact 40-pin QFN package, which allows for easy integration into various system designs without occupying excessive board space.
  • Low Power Consumption: TI has engineered the DS160UP822NJXR to operate with low power consumption, making it an energy-efficient choice for power-sensitive applications.
  • Adaptive Equalization: It features adaptive equalization technology that automatically adjusts to optimize performance over various channel conditions.
  • Programmable Settings: Users can program settings via an I2C interface, providing control over functions such as output swing and equalization levels to fine-tune performance for specific applications.

Applications

The DS160UP822NJXR is ideal for a variety of applications that require high-speed data transfer and signal integrity. These include data centers, high-performance computing, networking equipment, and storage systems. Its robust design also makes it well-suited for industrial and automotive environments where signal integrity can be challenged by longer cable lengths and harsh conditions.

Conclusion

Overall, the DS160UP822NJXR from Texas Instruments is an essential component for developers looking to maintain signal quality in high-speed data applications. With its combination of performance, integration flexibility, and power efficiency, it represents a reliable solution for overcoming the challenges associated with high-speed data transmission.

You May Also Be Interested in

Texas Instruments
IC REDRIVER SAS/SATA 4CH 54WQFN
Lowest to $23.4304
Texas Instruments
IC MULTIPLEXER 2CH 4GBPS 48WQFN
Lowest to $3.5960
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $9.4951
Texas Instruments
IC REDRIVER LVDS 4CH 48TQFP
Lowest to $9.2343
Texas Instruments
IC MULTIPLEXER LVDS 1CH 40WQFN
Lowest to $15.9260
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $27.3598
Texas Instruments
IC REDRIVER 8CH 10.3GBPS 54WQFN
Lowest to $71.7434
Texas Instruments
LOW EMISSIONS, FULL/LOW SPEED IS
Lowest to $10.5564
Texas Instruments
IC REDRIVER LVDS 4CH 32WQFN
Lowest to $7.3888

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess