EN
  • EN
  • DE

MMA8205EG

Part No MMA8205EG
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description High Performance Accelerometer IC / ACCELEROMETER 50G DSI/SPI 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer NXP
Series Automotive, AEC-Q100
Packaging Tube
Part Status Obsolete(EOL)
Type Digital
Axis X
Acceleration Range ±50g
Sensitivity (LSB/g) 8
Output Type DSI, SPI
Operating Supply Voltage 6.3 V ~ 30 V
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 785179-MMA8205EG
Popularity Medium
Supply and Demand Status Limited
Family Name MMA8205EG
Introduction Date January 01, 2000
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MMA8205EG CAD Model

Description

The NXP MMA8205EG is a state-of-the-art accelerometer designed for high-precision applications in various industries, including automotive, industrial, and consumer electronics. This compact, yet robust sensor is capable of detecting acceleration along three axes, providing valuable data for motion tracking, orientation detection, and vibration monitoring.

Key Features

  • Triaxial Sensing: The MMA8205EG can measure acceleration in all three dimensions (X, Y, and Z), offering comprehensive motion analysis.
  • High Sensitivity: With its high sensitivity, the device can detect even the slightest movements, making it suitable for applications that require precise motion detection.
  • Wide Measurement Range: The accelerometer supports a wide range of g-forces, ensuring versatility across different use cases and dynamic environments.
  • Low Power Consumption: Designed for efficiency, the MMA8205EG operates with minimal power, preserving battery life in portable applications.
  • Temperature Compensation: The built-in temperature compensation feature ensures that the readings remain accurate across varying environmental conditions.
  • Robust Design: Encased in a durable package, the MMA8205EG is built to withstand harsh conditions and mechanical stress.

Applications

The versatility of the NXP MMA8205EG allows it to be integrated into a wide array of applications. In the automotive sector, it can be used for vehicle stability control, accident detection, and telematics. For consumer electronics, it enhances the functionality of gaming controllers, personal navigation devices, and fitness trackers. Industrial uses include machinery vibration monitoring and seismic activity detection.

Technical Specifications

Parameter Value Axis 3-Axis Sensitivity High Measurement Range ±2g to ±8g Output Analog Supply Voltage 2.4V to 3.6V Operating Temperature -40°C to +105°C

With its combination of precision, durability, and versatility, the NXP MMA8205EG is an excellent choice for any application requiring reliable acceleration measurements.

You May Also Be Interested in

NXP / Nexperia
ACCELEROMETER 45G ANALOG 20SOIC / Accelerometer X, Y Axis ±45g 400Hz 20-SOIC
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER HIGH G
Need more? Email Us
Memsic Inc.
ACCELEROMETER 1.5G I2C 8QFN / Accelerometer X, Y Axis ±1.5g 8Hz 8-QFN
Need more? Email Us
NXP / Nexperia
ACCELEROMETER 281G ANALOG 16SOIC / Accelerometer Z Axis ±281g 400Hz 16-SOIC
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER ACU SENSOR 120G / Accelerometer X Axis ±120g 16-SOIC-EP
Need more? Email Us
NXP / Nexperia
XTRINSIC 10 BITS SPI ACCELEROMET / Accelerometer X Axis ±60g 16-QFN (6x6)
Need more? Email Us
STMicroelectronics
ACCELEROMETER 3.5G ANALOG 16LGA / Accelerometer X, Y, Z Axis ±3.5g 2kHz 16-LGA (4x4)
Lowest to $6.2289
NXP / Nexperia
ACCELEROMETER 4-16G ANALOG 12QFN / Accelerometer X, Y, Z Axis ±4g, 16g 1.1kHz (X,Y), 600Hz (Z) 12-QFN (3x3)
Lowest to $31.2813
STMicroelectronics
ACCELEROMETER 100G I2C/SPI 16LGA
Lowest to $9.9430

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess