EN
  • EN
  • DE

FXLN8362QR1

Part No FXLN8362QR1
Manufacturer NXP / Nexperia
Catalog Accelerometers
Description ACCELEROMETER 4-16G ANALOG 12QFN  /  Accelerometer X, Y, Z Axis ±4g, 16g 1.1kHz (X,Y), 600Hz (Z) 12-QFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Motion Sensors - Accelerometers
Mfr NXP USA Inc.
Series Xtrinsic
Package Tape & Reel
Product Status Obsolete
Type Analog
Axis X, Y, Z
Acceleration Range ±4g, 16g
Sensitivity (mV/g) 114.5 (±4g) ~ 28.62 (±16g)
Bandwidth 1.1kHz (X,Y), 600Hz (Z)
Output Type Analog Voltage
Voltage - Supply 1.71V ~ 3.6V
Features Selectable Scale
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 12-VQFN Exposed Pad
Supplier Device Package 12-QFN (3x3)
Base Product Number FXLN83
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 568-14179-2,568-14179-1,FXLN8362QR1-ND,568-14179-6,935311238147
Standard Package 1,000
Win Source Part Number 1121572-FXLN8362QR1
Ultra Librarian 3D Model Ultra Librarian FXLN8362QR1 CAD Model

Description

The FXLN8362QR1 is a state-of-the-art, high-precision accelerometer designed and manufactured by NXP Semiconductors. This compact and robust sensor provides exceptional performance for a wide range of applications, including automotive safety systems, industrial monitoring, and consumer electronics. It is part of NXP's advanced motion sensing solutions, which are well-known for their reliability and accuracy.

Key Features

  • High Sensitivity: The FXLN8362QR1 offers high sensitivity, capable of detecting even the slightest movements with great precision. This makes it ideal for applications requiring accurate motion detection.
  • Wide Dynamic Range: With its wide dynamic range, the FXLN8362QR1 can measure both low and high acceleration values, ensuring versatility across different use cases.
  • Low Power Consumption: Designed for efficiency, the device operates with low power consumption, making it suitable for battery-powered applications where energy conservation is critical.
  • Robust Design: The sensor is built to withstand harsh conditions, ensuring consistent performance even in challenging environments.
  • Temperature Range: It operates over a broad temperature range, ensuring reliability across various operating conditions.
  • Compact Form Factor: The small size of the FXLN8362QR1 allows for easy integration into space-constrained designs without compromising functionality.

Applications

The FXLN8362QR1's versatility makes it suitable for a diverse array of applications. In the automotive sector, it can be used for vehicle dynamic control, crash detection, and airbag deployment systems. For industrial purposes, it is ideal for vibration monitoring, robotics, and asset tracking. Additionally, its precision and compact design make it a perfect choice for consumer electronics like gaming controllers, personal navigation devices, and fitness trackers.

Technical Specifications

The FXLN8362QR1 accelerometer operates on a supply voltage range of 1.71V to 3.6V. It offers analog output signals and features a user-selectable full-scale range of ±2g, ±4g, ±8g, or ±16g. The device is available in a small QFN package, which is RoHS compliant and designed for surface-mount technology (SMT).

You May Also Be Interested in

NXP / Nexperia
ACCELEROMETER 4-16G ANALOG 12QFN / Accelerometer X, Y, Z Axis ±4g, 16g 1.1kHz (X,Y), 600Hz (Z) 12-QFN (3x3)
Lowest to $31.2813
Analog Devices Inc.
ACCEL 10-40G ANALOG 14CLCC
Lowest to $93.4559
Seiko Epson Corporation
ACCELEROMETER 15G M-A352AD10
Need more? Email Us
NXP / Nexperia
ACCEL 1.5-6G ANALOG 14LGA
Lowest to $18.8657
Murata Electronics North America
Mems Accelerometer, Dual Axis, Analogue, Digital, X, Y, 4G, 4.75 V, 5.25 V, Smd Rohs Compliant: Yes
Lowest to $65.2829
Analog Devices Inc.
ACCELEROMETER 19G SPI 112PBGA / Accelerometer X, Y, Z Axis ±19g 1.6kHz (X,Y), 550Hz (Z) 112-PBGA (12x12)
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Kionix Inc.
ACCELEROMETER 2G SPI 14DFN
Need more? Email Us
Seiko Epson Corporation
ACCELEROMETER 15G M-A352AD10
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.2813 $62.5626
5+ $25.6666 $128.3330
7+ $24.8646 $174.0522
10+ $24.0626 $240.6260
13+ $23.2605 $302.3865
17+ $20.8542 $354.5214
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,479 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess